The SPB100UFA is a single-phase high-voltage bridge rectifier with a working reverse voltage of 10,000 V and a maximum average rectified current of 2.0 A. It has a reverse recovery time of 70 ns and a peak surge current rating of 50 A. The device is housed in a case with terminal dimensions of 1.75 in. in length and 1.50 in. in width. Electrical characteristics include a forward voltage drop of 1.5 V at 1.0 A and a reverse leakage current of 25 µA at 25 °C. Operating and storage temperatures range from -55 °C to +150 °C.
VMI manufactures high voltage assemblies ranging from 5kV to 20kV, 70nS to 3000nS, 50mA to 2.2A.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Electronic Bridges |
| Product Number | SPB100UFA |
| Product Name | Single Phase Bridge |
| Product Type | Bridge Rectifier |