Surface mount high voltage diode for applications requiring reverse voltage up to 3000 V and average rectified current of 100 mA. Package style is molded surface mount with thermal resistance of 20 °C/W and junction capacitance of 2.0 pF at 50 VDC. Reverse recovery time is 70 ns, forward voltage is 1.25 V at 25 mA, and peak surge current is 8 A. Operating junction temperature ranges from -65 °C to 175 °C.
Tabbed, molded, and formed lead diodes.
Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | SMF6531 |
| Product Name | Surface Mount High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Epoxy, J-Lead |
| VF | 7 volts |