The K25F is an epoxy molded axial-leaded high voltage diode rated for a maximum reverse voltage of 2500 V and a forward current of 3.0 A at 55°C, with a peak repetitive reverse surge current of 6.5 A. It has a reverse recovery time of 200 ns and a junction capacitance of 70 pF at 25°C. The device operates from -55°C to +150°C and has a thermal impedance of 2.0 °C/W at 25°C and 4.5 °C/W at 100°C. The package is axial-leaded with a lead length of 0.375 inch.
K-series – High voltage, high current epoxy diodes.
1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | K25F |
| Product Name | Epoxy High Current High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Epoxy |
| VF | 6.5 volts |