Voltage Multipliers, Inc. QPL High Voltage Diode JANTXV1N6515US

Description
Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV. Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV. Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount hermetic high voltage diode for military applications, rated for 3000 V reverse voltage and 3.5 A average rectified current, with a 70 ns reverse recovery time and 6.0 A non-repetitive surge current. Packaged in a case with dimensions of 0.260 ± 0.015 in. (6.60 ± 0.38 mm) by 0.125 in. (3.18 mm), compliant with JANTXV and JANTX qualifications. Operating junction temperature range is -65°C to +175°C, with thermal impedance of 4 °C/W.

Datasheet Summary
Powered by GS/AI

Surface mount hermetic high voltage diode for military applications, rated for 3000 V reverse voltage and 3.5 A average rectified current, with a 70 ns reverse recovery time and 6.0 A non-repetitive surge current. Packaged in a case with dimensions of 0.260 ± 0.015 in. (6.60 ± 0.38 mm) by 0.125 in. (3.18 mm), compliant with JANTXV and JANTX qualifications. Operating junction temperature range is -65°C to +175°C, with thermal impedance of 4 °C/W.

Suppliers

Company
Product
Description
Supplier Links
QPL High Voltage Diode - JANTXV1N6515US - Voltage Multipliers, Inc.
Visalia, CA, United States
QPL High Voltage Diode
JANTXV1N6515US
QPL High Voltage Diode JANTXV1N6515US
Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV. Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV.

Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number JANTXV1N6515US
Product Name QPL High Voltage Diode
Life Cycle Stage Maturity
Package Tabbed
VF 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF150 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Epoxy, J-Lead
VF 35 volts
View Details
QPL High Voltage Diode - JANTX1N6515US - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Tabbed
VF 6 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6517 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 8 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M25SG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 6 volts
View Details