The 1N6839 is an axial-lead glass-bodied high voltage diode rated for 5000 V reverse voltage and 600 mA continuous forward current. It has a 50 ns reverse recovery time, a maximum forward voltage of 1.0 V at 600 mA, and a peak surge current of 60.0 A for 8.3 ms. The thermal resistance is 3 °C/W at 55°C case temperature with a 0.375 inch lead length. Junction capacitance is 16.0 pF at 50 V DC. Operating temperature range is -65°C to +175°C. The case is hermetic and the length is 0.375 inches.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 1N6839 |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 10 volts |