Voltage Multipliers, Inc. Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| 10kV and 15kV Opto-Diodes For applications that require more custom mechanical configurations or electrical characteristics, VMI has provided customers with the option of high voltage diodes in a clear epoxy... | |
| 10kV to 25kV Optocouplers Available in a clear molded package, VMI’s 10kV and 15kV version optocouplers are fabricated with two infrared LEDs. VMI’s 25kV optocoupler, the OC250 is assembled in... |