Available in a clear molded package, VMI’s 10kV and 15kV version optocouplers are fabricated with two infrared LEDs. VMI’s 25kV optocoupler, the OC250 is assembled in shell with enough isolation to allow it to be operated in air without the need for additional insulation. All optocouplers are rated for 25kV isolation voltage between the LEDs and the high voltage diode.
Utilizing the photo-sensitive nature of silicon, VMI has created a line of high voltage optocouplers and opto-diodes. VMI’s optocouplers and opto-diodes are available in 10kV and 15kV versions and can be assembled in series configuration for additional standoff voltage capability.
Voltage Multipliers, Inc. | |
---|---|
Product Category | Optocouplers |
Product Number | OC250G |
Product Name | High Voltage Opto-Coupler |
Input | DC |
Output | Photodiode |
Emitter | LED |
Forward Current | 100 milliamps |