The M160SG is an axial-lead glass-bodied high voltage diode with a maximum working reverse voltage of 16000 V, a rated average forward rectified current of 10 mA, and a repetitive reverse surge current of 0.1 A. It has a reverse recovery time of 3000 ns at 25°C and a junction capacitance of 0.5 pF at 50 VDC. The diode operates over a junction temperature range of -65°C to +175°C and a storage temperature range of -65°C to +200°C. Its physical length is 0.350 inches (8.89 mm). Thermal resistance values are 33 °C/W at 55°C, 45 °C/W at 100°C, and 65 °C/W for L=0.375
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | M160SG |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 35 volts |