Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode 1N6531

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1N6531 is an axial-lead glass-bodied high voltage diode designed for applications requiring reliable performance in high voltage environments. It has a maximum reverse voltage rating of 2kV and can handle forward currents ranging from 25mA to 250mA. The diode features a reverse recovery time of approximately 70ns, making it suitable for fast switching applications. It operates effectively across a wide temperature range, with a storage temperature limit of -65°C to +200°C and an operating temperature range of -65°C to +175°C. The 1N6531 is MIL qualified, ensuring it meets stringent military standards for reliability and performance. This diode is ideal for engineers seeking a robust solution for high voltage rectification in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The 1N6531 is an axial-lead glass-bodied high voltage diode designed for applications requiring reliable performance in high voltage environments. It has a maximum reverse voltage rating of 2kV and can handle forward currents ranging from 25mA to 250mA. The diode features a reverse recovery time of approximately 70ns, making it suitable for fast switching applications. It operates effectively across a wide temperature range, with a storage temperature limit of -65°C to +200°C and an operating temperature range of -65°C to +175°C. The 1N6531 is MIL qualified, ensuring it meets stringent military standards for reliability and performance. This diode is ideal for engineers seeking a robust solution for high voltage rectification in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - 1N6531 - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
1N6531
Axial-Lead Glass-Bodied High Voltage Diode 1N6531
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number 1N6531
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515US - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Tabbed
VF 6 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M100SG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 13 volts
View Details
Surface Mount High Voltage Diode - SMF6533 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Epoxy, J-Lead
VF 9 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z50FF5 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 12.5 volts
View Details