The SP150UF is a high-voltage axial-leaded rectifier stack rated for 15,000 V reverse voltage and 0.5 A average forward current, with a 70 ns reverse recovery time. It has a case length of 4.25 inches and operates within an ambient temperature range of -55°C to +150°C. The device supports a repetitive reverse surge current of 24 A and a peak forward surge current of 40 A, with a maximum forward voltage of 16.0 V at 0.5 A and 25°C. Reverse leakage current is specified as 1.0 µA at 100°C and 25 µA at 150°C.
High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data sheet for length dimensions. VMI standard products include Rectifier Stacks and Single Phase Bridges.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | SP150UF |
| Product Name | Rectifier Assembly |
| Package | Slim Pack |
| Life Cycle Stage | Maturity |
| IO | 0.3300 to 0.5000 amps |
| IFSM | 40 amps |