The JANTXV1N6521 is a hermetically sealed, axial-leaded high voltage diode rated for a maximum reverse voltage of 2000 V and a continuous forward current of 500 mA. It has a reverse recovery time of 70 ns, a forward voltage drop of 3.0 V at 100 mA, and a junction capacitance of 8.0 pF at 25°C. The diode is qualified to JANTXV level and operates from -65°C to +175°C. Its physical dimensions include a lead length of 0.375 inches and a case diameter of 0.160 inches minimum. Thermal resistance is 5 °C/W at 55°C and 12 °C/W at 100°C under 0.375-inch lead length conditions.
Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV.
Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | JANTXV1N6521 |
| Product Name | QPL High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded |
| VF | 3 volts |