The M100FF3 is an axial-lead glass-bodied high voltage diode rated for 10,000 V reverse voltage and 10 mA average rectified current. It has a maximum forward voltage of 1.0 V at 10 mA, a repetitive peak surge current of 1.0 A, and a reverse recovery time of 30 ns. The device has a junction capacitance of 0.5 pF at 50 V DC and thermal impedance values of 18 °C/W, 30 °C/W, and 50 °C/W for lead lengths of 0.000 in., 0.125 in., and 0.250 in. respectively. The maximum lead length is 0.300 in. (7.62 mm). Operating temperature ranges from -65°C to +175°C. The diode is hermetic.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | M100FF3 |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 35 volts |