Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode Z100FF5

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z100FF5 is an axial-lead glass-bodied high voltage diode rated for 10,000 V reverse working voltage and 180 mA average forward current, with a 50 ns reverse recovery time and 25 A non-repetitive surge current. It has a junction capacitance of 8.0 pF at 25°C and a thermal impedance of 12 °C/W. The diode is hermetic and operates from -65°C to +175°C ambient temperature. Physical dimensions are 0.400 inches maximum in length.

Datasheet Summary
Powered by GS/AI

The Z100FF5 is an axial-lead glass-bodied high voltage diode rated for 10,000 V reverse working voltage and 180 mA average forward current, with a 50 ns reverse recovery time and 25 A non-repetitive surge current. It has a junction capacitance of 8.0 pF at 25°C and a thermal impedance of 12 °C/W. The diode is hermetic and operates from -65°C to +175°C ambient temperature. Physical dimensions are 0.400 inches maximum in length.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - Z100FF5 - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
Z100FF5
Axial-Lead Glass-Bodied High Voltage Diode Z100FF5
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number Z100FF5
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25UFG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 7 volts
View Details
QPL High Voltage Diode - JANTX1N6525 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 7 volts
View Details
QPL High Voltage Diode - JANTX1N6515FL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 6 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z50FF5 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 12.5 volts
View Details