The 1N6523 is an axial-lead glass-bodied high voltage diode manufactured by Voltage Multipliers, Inc. It is designed to handle a maximum reverse voltage of 2kV and a forward current rating of 1A. The diode features a reverse recovery time of approximately 70ns, making it suitable for applications requiring fast switching. The operating temperature range for this diode is from -65°C to +175°C, with a storage temperature range of -65°C to +200°C. The 1N6523 is hermetically sealed, ensuring reliability in high voltage applications. This diode is part of a series that includes various models with different voltage ratings, providing options for engineers based on their specific project requirements.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 1N6523 |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 5 volts |