Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode 1N6837

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1N6837 is an axial-lead glass-bodied high voltage diode designed for applications requiring reliable performance under high voltage conditions. It supports a maximum reverse voltage of 2kV and is capable of handling forward currents ranging from 500mA to 1.5A. The diode features a reverse recovery time of approximately 30ns to 50ns, making it suitable for fast switching applications. It operates effectively within a temperature range of -65°C to +175°C, with storage temperatures extending from -65°C to +200°C. The 1N6837 is hermetically sealed, ensuring durability and reliability in various environments. This diode is part of a series that includes MIL-qualified components, indicating a high standard of quality and performance.

Datasheet Summary
Powered by GS/AI

The 1N6837 is an axial-lead glass-bodied high voltage diode designed for applications requiring reliable performance under high voltage conditions. It supports a maximum reverse voltage of 2kV and is capable of handling forward currents ranging from 500mA to 1.5A. The diode features a reverse recovery time of approximately 30ns to 50ns, making it suitable for fast switching applications. It operates effectively within a temperature range of -65°C to +175°C, with storage temperatures extending from -65°C to +200°C. The 1N6837 is hermetically sealed, ensuring durability and reliability in various environments. This diode is part of a series that includes MIL-qualified components, indicating a high standard of quality and performance.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - 1N6837 - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
1N6837
Axial-Lead Glass-Bodied High Voltage Diode 1N6837
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number 1N6837
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6533 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Epoxy, J-Lead
VF 9 volts
View Details
Epoxy High Current High Voltage Diode - K100S - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Epoxy
VF 12 volts
View Details
QPL High Voltage Diode - JANTXV1N6525 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 7 volts
View Details
QPL High Voltage Diode - JANTXV1N6513FL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 3.5 volts
View Details