Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode Z150UFG

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z150UFG is an axial-lead glass-bodied high voltage diode rated for 15,000 V working reverse voltage and 300 mA average rectified current. It has a reverse recovery time of 100 ns and a maximum forward voltage of 1.0 V at 25°C. The diode is hermetic, with a maximum junction temperature of 175°C and storage temperature range of -65°C to +200°C. It is packaged in a glass body with a maximum length of 0.450 inches (11.43 mm) and has a typical junction capacitance of 5.0 pF at 25°C and 50 VDC. Thermal impedance is 3°C/W at 55°C ambient and 12°C/W at 100°C ambient when the lead length is 0.375 inches.

Datasheet Summary
Powered by GS/AI

The Z150UFG is an axial-lead glass-bodied high voltage diode rated for 15,000 V working reverse voltage and 300 mA average rectified current. It has a reverse recovery time of 100 ns and a maximum forward voltage of 1.0 V at 25°C. The diode is hermetic, with a maximum junction temperature of 175°C and storage temperature range of -65°C to +200°C. It is packaged in a glass body with a maximum length of 0.450 inches (11.43 mm) and has a typical junction capacitance of 5.0 pF at 25°C and 50 VDC. Thermal impedance is 3°C/W at 55°C ambient and 12°C/W at 100°C ambient when the lead length is 0.375 inches.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - Z150UFG - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
Z150UFG
Axial-Lead Glass-Bodied High Voltage Diode Z150UFG
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number Z150UFG
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6527 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 12 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X200SG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 26 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z25UFG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 7.5 volts
View Details
QPL High Voltage Diode - JANTXV1N6519 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 13 volts
View Details