Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode M100UFG

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M100UFG is an axial-lead, hermetically sealed glass-bodied high voltage rectifier rated for 10,000 V reverse voltage and 25 mA average forward current, with a reverse recovery time of 100 ns and junction capacitance of 0.5 pF at 25°C. It is packaged with a maximum lead length of 0.350 inches and operates from -65°C to +175°C. Thermal impedance is 18°C/W at 55°C and 30°C/W at 100°C.

Datasheet Summary
Powered by GS/AI

The M100UFG is an axial-lead, hermetically sealed glass-bodied high voltage rectifier rated for 10,000 V reverse voltage and 25 mA average forward current, with a reverse recovery time of 100 ns and junction capacitance of 0.5 pF at 25°C. It is packaged with a maximum lead length of 0.350 inches and operates from -65°C to +175°C. Thermal impedance is 18°C/W at 55°C and 30°C/W at 100°C.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - M100UFG - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
M100UFG
Axial-Lead Glass-Bodied High Voltage Diode M100UFG
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number M100UFG
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K50F - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Epoxy
VF 9.5 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M160FG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 35 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X50FG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 8 volts
View Details
Surface Mount High Voltage Diode - Z20FF5LL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 6 volts
View Details