Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode 1N6529

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1N6529 is an axial-lead glass-bodied high voltage diode rated for 2000 V reverse voltage and 250 mA average rectified current. It features a 70 ns reverse recovery time, a maximum forward voltage of 3.0 V at 25 mA, and a junction capacitance of 4.0 pF at 50 VDC. The device is hermetic, qualified to JANTX and JANTXV standards, and operates from -65°C to +175°C. It has a case length of 0.220 in. (5.59 mm) and a body diameter of 0.140 in. (3.56 mm). Thermal impedance is 18 °C/W at 55°C ambient and 30 °C/W at 100°C ambient.

Datasheet Summary
Powered by GS/AI

The 1N6529 is an axial-lead glass-bodied high voltage diode rated for 2000 V reverse voltage and 250 mA average rectified current. It features a 70 ns reverse recovery time, a maximum forward voltage of 3.0 V at 25 mA, and a junction capacitance of 4.0 pF at 50 VDC. The device is hermetic, qualified to JANTX and JANTXV standards, and operates from -65°C to +175°C. It has a case length of 0.220 in. (5.59 mm) and a body diameter of 0.140 in. (3.56 mm). Thermal impedance is 18 °C/W at 55°C ambient and 30 °C/W at 100°C ambient.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - 1N6529 - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
1N6529
Axial-Lead Glass-Bodied High Voltage Diode 1N6529
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number 1N6529
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100SG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 13 volts
View Details
QPL High Voltage Diode - JANTX1N6515US - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Tabbed
VF 6 volts
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Slim Pack
VF 8.5 volts
View Details
QPL High Voltage Diode - JANTXV1N6515 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 6 volts
View Details