The M25UFG is an axial-lead, hermetically sealed glass diode rated for 2500 V working reverse voltage and 100 mA average forward current, with a reverse recovery time of 100 ns and junction capacitance of 2.0 pF at 25°C. It has a maximum forward voltage of 7.0 V at 12.5 mA, and a peak surge current rating of 8.0 A. The device operates from -65°C to +175°C with a thermal impedance of 18°C/W at 55°C and 30°C/W at 100°C for a 0.375-inch lead length. Its physical dimensions include a maximum body length of 0.300 inches and lead diameter of 0.020 inches.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | M25UFG |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 7 volts |