The X200SG is an axial-lead glass-bodied high voltage diode with a maximum working reverse voltage of 20,000 V, a forward current rating of 25 mA, and a reverse recovery time of 3000 ns. It has a maximum forward voltage drop of 1.0 V at 25°C and a typical junction capacitance of 2.0 pF at 50 VDC. The device supports a junction temperature range of -65°C to +175°C and has a thermal impedance of 5 °C/W from junction to lead at a lead length of 0.375 inches. The part is hermetically sealed and designed for high voltage applications.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | X200SG |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 26 volts |