X50FF5 is an axial-lead glass-bodied high voltage diode rated for 5000 V reverse voltage and 150 mA average forward current, with a 50 ns reverse recovery time and 20 A non-repetitive forward surge current. It has a junction capacitance of 3.0 pF at 25°C and a thermal impedance of 5 °C/W at a lead length of 0.375 inches. The diode operates over an ambient temperature range of -65°C to +175°C and is hermetically sealed. The package dimensions are 0.260 inches maximum in length.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | X50FF5 |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 12.5 volts |