Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode 1N6515

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1N6515 is an axial-lead, hermetic, glass-bodied high voltage diode rated for 3000 V working reverse voltage and 1.5 A average rectified current. It has a maximum repetitive reverse surge current of 6.0 A, a forward voltage drop of 1.0 V at 1.5 A, a reverse recovery time of 70 ns, and a typical junction capacitance of 20.0 pF at 25 °C. The diode operates from -65 °C to +175 °C and is qualified to JANTX and JANTXV standards. Its body measures 0.310 in. maximum in length with a minimum lead spacing of 0.250 in.

Datasheet Summary
Powered by GS/AI

The 1N6515 is an axial-lead, hermetic, glass-bodied high voltage diode rated for 3000 V working reverse voltage and 1.5 A average rectified current. It has a maximum repetitive reverse surge current of 6.0 A, a forward voltage drop of 1.0 V at 1.5 A, a reverse recovery time of 70 ns, and a typical junction capacitance of 20.0 pF at 25 °C. The diode operates from -65 °C to +175 °C and is qualified to JANTX and JANTXV standards. Its body measures 0.310 in. maximum in length with a minimum lead spacing of 0.250 in.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - 1N6515 - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
1N6515
Axial-Lead Glass-Bodied High Voltage Diode 1N6515
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number 1N6515
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FF3 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 37.5 volts
View Details
QPL High Voltage Diode - JANTXV1N6515US - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Tabbed
VF 6 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z100FF5 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 25 volts
View Details
QPL High Voltage Diode - JANTXV1N6531 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 7 volts
View Details