Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode X150FF3

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X150FF3 is an axial-lead glass-bodied high voltage diode designed for applications requiring high reliability and performance. It supports a maximum reverse voltage (Vrwm) of 15kV and can handle forward currents up to 150mA. The diode features a reverse recovery time (Trr) ranging from 30ns to 50ns, making it suitable for fast switching applications. Operating temperature ranges from -65°C to +175°C, with storage temperatures extending up to +200°C. The device is hermetically sealed, ensuring durability and stability in various environments. This diode is part of a series that includes other models with varying voltage and current ratings, providing options for different project requirements.

Datasheet Summary
Powered by GS/AI

The X150FF3 is an axial-lead glass-bodied high voltage diode designed for applications requiring high reliability and performance. It supports a maximum reverse voltage (Vrwm) of 15kV and can handle forward currents up to 150mA. The diode features a reverse recovery time (Trr) ranging from 30ns to 50ns, making it suitable for fast switching applications. Operating temperature ranges from -65°C to +175°C, with storage temperatures extending up to +200°C. The device is hermetically sealed, ensuring durability and stability in various environments. This diode is part of a series that includes other models with varying voltage and current ratings, providing options for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - X150FF3 - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
X150FF3
Axial-Lead Glass-Bodied High Voltage Diode X150FF3
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number X150FF3
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 37.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Fat Pack
VF 13 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M50FG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 8 volts
View Details
QPL High Voltage Diode - JANTX1N6513FL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 3.5 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 7 volts
View Details