The INS-806E is an unmanaged 8-port 10/100BASE-TX industrial Ethernet switch with DIN-rail mounting and an IP40 aluminum enclosure. It operates from -40°C to 75°C, supports redundant 12-48VDC power inputs via terminal block, and includes a relay alarm for power or port failure. Ports 1 and 2 support Quality of Service for traffic prioritization, and the switch enables iQoS for EtherNet/IP, PROFINET, and GOOSE traffic, VLAN passthru, and LLDP filtering. It meets FCC Part 15 Class A, CISPR 32 Class A, and EN 55032/55035 Class A emissions standards, and complies with IEC 61000-4-2 (ESD), IEC 61000-4-4 (burst), and IEC 61000-4-5 (surge) immunity standards. Dimensions are 57.3 x 131.2 x 100.9 mm and weight is 480 g.
Volktek - The INS-806E is an unmanaged 8-port 10/100 RJ45 downlink industrial switch, designed for basic device interconnection with premium features. It supports auto-negotiation on all ports, allowing seamless device aggregation in industrial Ethernet applications. The switch features built-in traffic optimization to ensure stable performance and prevent packet loss by forwarding VLAN packets without modification. Additionally, it prioritizes data with industrial QoS, optimizing EtherNet/IP (EIP), PROFINET, and GOOSE packet transmissions.
Built with industrial-grade components, the IP40-rated aluminum enclosure protects the device from tools and environmental hazards. Designed to withstand vibration, shock, free fall, interference, and extreme temperatures ranging from -40°C to 75°C (-40°F to 167°F), it is ideal for harsh industrial environments
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | INS-806E |
| Product Name | Unmanaged Premium Industrial Ethernet Switches |
| Network Equipment | Switch |