The INS-8405M is an unmanaged 5-port 10/100/1000BASE-T industrial Ethernet switch with a metal IP30 enclosure, designed for harsh environments including marine applications with DNV approvals. It operates from -40°C to 75°C, supports DIN-rail and wall-mount installation, and features 6 kV surge and 8 kV ESD protection. The switch complies with IEC 60945, DNV-CS-0339:2016, and DNV-RU-SHIP-Pt4Ch9:2
Volktek - INS-8405M is a 5-port, 10/100/1000 RJ45 downlink unmanaged industrial switch for very elementary communication between controllers and devices in automation settings. It offers auto-negotiation on all its ports to aggregate devices easily in industrial ethernet applications. The switch offers various in-built traffic optimization and network performance features to prioritize PROFINET industrial protocol communication, and QoS Tagged data 802.1p/Tag QoS prevent the loss of data during communication, and stable transmission.
This switch is built with industrial-grade components, enclosed in IP30 aluminum, to protect the device from tools and hazards. This device is certified DNV approved for safe use in marine applications. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F) it suits extreme industrial environments.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | INS-8405M |
| Product Name | DNV & LR Unmanaged Certified Industrial Ethernet Switches |
| Network Equipment | Switch |
| Area Network Type | LAN Capable |
| Form Factor | Wall Mount (optional feature) |