Volktek Corporation Managed Industrial PoE+ Switches HNS-8615P

Description
Volktek - HNS-8615P is a managed 4-port 10/100/1000 PoE+ uplink, 1-port 10/100/1000 RJ45 downlink, and 1-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch features up to 4-port PSE (power sourcing equipment) ports to control all the remote powered devices (PDs) with the help of automated features controlled from the web browser. The SFP port offers long-distance, noise-free fiber transmissions. The device has a topology map and PoE features to manage the connected devices remotely. It uses rate limitation and QoS (Quality of Service) to keep stable traffic. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. This switch is built with industrial-grade components, enclosed in IP40 metal to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, and temperatures ranging from -10°C~60°C (14°F~140°F) it suits hardened application environments. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
Request a Quote Datasheet
Description
Volktek - HNS-8615P is a managed 4-port 10/100/1000 PoE+ uplink, 1-port 10/100/1000 RJ45 downlink, and 1-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch features up to 4-port PSE (power sourcing equipment) ports to control all the remote powered devices (PDs) with the help of automated features controlled from the web browser. The SFP port offers long-distance, noise-free fiber transmissions. The device has a topology map and PoE features to manage the connected devices remotely. It uses rate limitation and QoS (Quality of Service) to keep stable traffic. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. This switch is built with industrial-grade components, enclosed in IP40 metal to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, and temperatures ranging from -10°C~60°C (14°F~140°F) it suits hardened application environments. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial PoE+ Switches - HNS-8615P - Volktek Corporation
Zhonghe, Taiwan
Managed Industrial PoE+ Switches
HNS-8615P
Managed Industrial PoE+ Switches HNS-8615P
Volktek - HNS-8615P is a managed 4-port 10/100/1000 PoE+ uplink, 1-port 10/100/1000 RJ45 downlink, and 1-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch features up to 4-port PSE (power sourcing equipment) ports to control all the remote powered devices (PDs) with the help of automated features controlled from the web browser. The SFP port offers long-distance, noise-free fiber transmissions. The device has a topology map and PoE features to manage the connected devices remotely. It uses rate limitation and QoS (Quality of Service) to keep stable traffic. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. This switch is built with industrial-grade components, enclosed in IP40 metal to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, and temperatures ranging from -10°C~60°C (14°F~140°F) it suits hardened application environments. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.

Volktek - HNS-8615P is a managed 4-port 10/100/1000 PoE+ uplink, 1-port 10/100/1000 RJ45 downlink, and 1-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch features up to 4-port PSE (power sourcing equipment) ports to control all the remote powered devices (PDs) with the help of automated features controlled from the web browser. The SFP port offers long-distance, noise-free fiber transmissions. The device has a topology map and PoE features to manage the connected devices remotely. It uses rate limitation and QoS (Quality of Service) to keep stable traffic. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications.
This switch is built with industrial-grade components, enclosed in IP40 metal to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, and temperatures ranging from -10°C~60°C (14°F~140°F) it suits hardened application environments. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Equipment
Product Number HNS-8615P
Product Name Managed Industrial PoE+ Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Firewall - 3100-6GT-I - Volktek Corporation
Specs
Network Equipment Firewall
Form Factor Wall Mount
Ports / Interfaces 1 (LAN 3&4)
View Details
INS-8405EM - INS-8405EM - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Managed Industrial Ethernet Switches - 9015-8GT2GS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Managed Industrial PoE+ Switches - HNS-8605P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details