Volktek Corporation Substation Certified Switches IEN-9425-SS

Description
Volktek - IEN-9425-SS is a 5-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP downlink unmanaged industrial-grade switch designed to meet the environmental requirements and conditions of substation applications. The downlink ports connect to industrial devices and controllers. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center. To keep a stable transmission of data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications using protocols like EIP, PROFINET, and GOOSE. This switch is built with industrial-grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. Certified for use in substation applications, the device implements standard and safe communication and withstands vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F).
Request a Quote Datasheet
Description
Volktek - IEN-9425-SS is a 5-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP downlink unmanaged industrial-grade switch designed to meet the environmental requirements and conditions of substation applications. The downlink ports connect to industrial devices and controllers. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center. To keep a stable transmission of data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications using protocols like EIP, PROFINET, and GOOSE. This switch is built with industrial-grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. Certified for use in substation applications, the device implements standard and safe communication and withstands vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Certified Switches - IEN-9425-SS - Volktek Corporation
Zhonghe, Taiwan
Substation Certified Switches
IEN-9425-SS
Substation Certified Switches IEN-9425-SS
Volktek - IEN-9425-SS is a 5-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP downlink unmanaged industrial-grade switch designed to meet the environmental requirements and conditions of substation applications. The downlink ports connect to industrial devices and controllers. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center. To keep a stable transmission of data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications using protocols like EIP, PROFINET, and GOOSE. This switch is built with industrial-grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. Certified for use in substation applications, the device implements standard and safe communication and withstands vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F).

Volktek - IEN-9425-SS is a 5-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP downlink unmanaged industrial-grade switch designed to meet the environmental requirements and conditions of substation applications. The downlink ports connect to industrial devices and controllers. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center.
To keep a stable transmission of data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications using protocols like EIP, PROFINET, and GOOSE.
This switch is built with industrial-grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. Certified for use in substation applications, the device implements standard and safe communication and withstands vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F).

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Equipment
Product Number IEN-9425-SS
Product Name Substation Certified Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INS-8405EM - INS-8405EM - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Managed Industrial Ethernet Switches - 9015-8GT2GS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Layer 3 Managed Switches - 9561-8GT4XS-TSN - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Managed Industrial Ethernet Switches - 9015-16GT-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details