IEN-9425-RW is an unmanaged industrial Ethernet switch with five 10/100/1000BASE-T RJ45 ports and two Gigabit SFP uplink ports, designed for railway applications requiring reliable communication under harsh conditions. It is housed in an IP30 aluminum case measuring 50 x 161.5 x 119.9 mm and mounted on DIN rail or rack. The device operates from -40°C to 75°C and meets EN 50155 and EN 50121-4 standards for railway environments, with ESD, surge, and reverse polarity protection. It supports IEEE 802.1p QoS, storm control via DIP switch, and IEEE 802.3az Energy Efficient Ethernet. Power is supplied via terminal block or Mini-DIN connector at 20~60VDC with a system power consumption of 13W.
Volktek - IEN-9425-RW is a 5-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP uplink unmanaged industrial-grade switch designed to meet the thermal requirements and environmental conditions of railway applications. The downlink ports connect to industrial devices and controllers. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center.
To keep a stable transmission of data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications using protocols like EIP, PROFINET, and GOOSE.
This switch is built with industrial-grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. Certified for use in railway applications, the device implements standard and safe communication and withstands vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F).
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | IEN-9425-RW |
| Product Name | 50155 Certified Unmanaged Industrial Ethernet Switches |
| Network Equipment | Switch |