Volktek Corporation Rack Mount Managed Industrial PoE+ Switches 9005-16GP2GS

Description
Volktek - 9005-16GP2GS is a 16-port, 10/100/1000BASE-T PoE+ downlink, 2-port FX/GbE multi-rate SFP uplink managed high-port density mainly designed for indoor building surveillance applications without air conditioning, for more convenient, reduced, and inexpensive storage. This high-port density PoE+ switch manages all remote powered devices (PDs) centrally and smartly. The flexible power input of this device (AC or DC) gives space to varying PoE requirements to supply enough power to all connected PDs in large networks, and the plug-and-play feature allows to easily solve by hand connection errors without technical intervention. The multi-rate SFP ports are used to deliver long-distance fiber connectivity to the control center and for the ring and cascading connections. With a passive cooling system, this fanless switch works silently and supports temperatures for industrial, hardened, and commercial environments. The accumulation of debris is avoided, a common concern in fan-integrated devices. This switch is built with industrial-grade components, enclosed in IP30 to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, at varying temperatures for various types of environments.
Request a Quote
Description
Volktek - 9005-16GP2GS is a 16-port, 10/100/1000BASE-T PoE+ downlink, 2-port FX/GbE multi-rate SFP uplink managed high-port density mainly designed for indoor building surveillance applications without air conditioning, for more convenient, reduced, and inexpensive storage. This high-port density PoE+ switch manages all remote powered devices (PDs) centrally and smartly. The flexible power input of this device (AC or DC) gives space to varying PoE requirements to supply enough power to all connected PDs in large networks, and the plug-and-play feature allows to easily solve by hand connection errors without technical intervention. The multi-rate SFP ports are used to deliver long-distance fiber connectivity to the control center and for the ring and cascading connections. With a passive cooling system, this fanless switch works silently and supports temperatures for industrial, hardened, and commercial environments. The accumulation of debris is avoided, a common concern in fan-integrated devices. This switch is built with industrial-grade components, enclosed in IP30 to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, at varying temperatures for various types of environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9005-16GP2GS is a managed industrial switch with 16 PoE+ (IEEE 802.3af/at) 10/100/1000BASE-T ports and two 100FX/GbE SFP slots for fiber connectivity. It features a fanless design, operates silently, and supports a PoE power budget of up to 480W with 48V DC input or 330W with 220V AC input, derating at higher temperatures. The switch is rackmountable with dimensions of 440 x 44 x 284 mm and operates in temperatures ranging from -40°C to 70°C for the DC version. It supports RSTP, LACP, SNMPv1/v2c/v3, IEEE 802.3az Energy Efficient Ethernet, and includes intelligent PoE features such as PD alive-check and scheduling. Compliance includes FCC Part 15 Subpart B Class A and EN 55032/55035 Class A.

Datasheet Summary
Powered by GS/AI

The 9005-16GP2GS is a managed industrial switch with 16 PoE+ (IEEE 802.3af/at) 10/100/1000BASE-T ports and two 100FX/GbE SFP slots for fiber connectivity. It features a fanless design, operates silently, and supports a PoE power budget of up to 480W with 48V DC input or 330W with 220V AC input, derating at higher temperatures. The switch is rackmountable with dimensions of 440 x 44 x 284 mm and operates in temperatures ranging from -40°C to 70°C for the DC version. It supports RSTP, LACP, SNMPv1/v2c/v3, IEEE 802.3az Energy Efficient Ethernet, and includes intelligent PoE features such as PD alive-check and scheduling. Compliance includes FCC Part 15 Subpart B Class A and EN 55032/55035 Class A.

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Managed Industrial PoE+ Switches - 9005-16GP2GS - Volktek Corporation
Zhonghe, Taiwan
Rack Mount Managed Industrial PoE+ Switches
9005-16GP2GS
Rack Mount Managed Industrial PoE+ Switches 9005-16GP2GS
Volktek - 9005-16GP2GS is a 16-port, 10/100/1000BASE-T PoE+ downlink, 2-port FX/GbE multi-rate SFP uplink managed high-port density mainly designed for indoor building surveillance applications without air conditioning, for more convenient, reduced, and inexpensive storage. This high-port density PoE+ switch manages all remote powered devices (PDs) centrally and smartly. The flexible power input of this device (AC or DC) gives space to varying PoE requirements to supply enough power to all connected PDs in large networks, and the plug-and-play feature allows to easily solve by hand connection errors without technical intervention. The multi-rate SFP ports are used to deliver long-distance fiber connectivity to the control center and for the ring and cascading connections. With a passive cooling system, this fanless switch works silently and supports temperatures for industrial, hardened, and commercial environments. The accumulation of debris is avoided, a common concern in fan-integrated devices. This switch is built with industrial-grade components, enclosed in IP30 to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, at varying temperatures for various types of environments.

Volktek - 9005-16GP2GS is a 16-port, 10/100/1000BASE-T PoE+ downlink, 2-port FX/GbE multi-rate SFP uplink managed high-port density mainly designed for indoor building surveillance applications without air conditioning, for more convenient, reduced, and inexpensive storage. This high-port density PoE+ switch manages all remote powered devices (PDs) centrally and smartly. The flexible power input of this device (AC or DC) gives space to varying PoE requirements to supply enough power to all connected PDs in large networks, and the plug-and-play feature allows to easily solve by hand connection errors without technical intervention. The multi-rate SFP ports are used to deliver long-distance fiber connectivity to the control center and for the ring and cascading connections. With a passive cooling system, this fanless switch works silently and supports temperatures for industrial, hardened, and commercial environments. The accumulation of debris is avoided, a common concern in fan-integrated devices. This switch is built with industrial-grade components, enclosed in IP30 to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, at varying temperatures for various types of environments.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Equipment
Product Number 9005-16GP2GS
Product Name Rack Mount Managed Industrial PoE+ Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Unmanaged Premium Industrial Ethernet Switches - 7015-8GT2GS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
9505-24GP4XS - 9505-24GP4XS - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
NEMA TS2 Certified Industrial PoE++ Switches - 9060-4GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Lite Managed Industrial PoE+ Switches - SEN-8424PL - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details