Volktek Corporation Managed Industrial Ethernet Switches 9015-16GT-I

Description
Volktek - 9015-16GT-I is a high-performance 16-port 10/100/1000 RJ45 downlink managed industrial switch designed for communication between controllers and devices in automation settings. It is appropriate for multi-axis robots and their peripherals, such as PLCs, HMIs, or legacy devices. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. The switch optimizes traffic and prioritizes industrial data packets, prevents the loss of data during communication, and offers a stable transmission. It has a topology map to visualize the network and complies with cybersecurity standards to safeguard the network from vulnerabilities. This switch is built with industrial-grade components and enclosed in an IP40 aluminum case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
Request a Quote
Description
Volktek - 9015-16GT-I is a high-performance 16-port 10/100/1000 RJ45 downlink managed industrial switch designed for communication between controllers and devices in automation settings. It is appropriate for multi-axis robots and their peripherals, such as PLCs, HMIs, or legacy devices. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. The switch optimizes traffic and prioritizes industrial data packets, prevents the loss of data during communication, and offers a stable transmission. It has a topology map to visualize the network and complies with cybersecurity standards to safeguard the network from vulnerabilities. This switch is built with industrial-grade components and enclosed in an IP40 aluminum case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9015-16GT-I is a managed industrial Ethernet switch with 16 x 10/100/1000BASE-T RJ45 ports for dense device connectivity in automation environments. It is housed in an aluminum IP40 case, mounted on DIN rail, and measures 57.3 x 175 x 126.4 mm. Operating temperature ranges from -40°C to 75°C, with storage up to 85°C and humidity tolerance of 5-95% RH non-condensing. The switch supports dual redundant 12-60V DC power inputs via terminal block, with an alarm relay output rated at 1A @ 24V DC. It complies with IEEE 802.3, 802.1Q, 802.1X, and 802.1AB standards, and is certified to FCC Part 15 Class A, EN 55022 Class A, EN 55024, EN 60950-1, EN 61000-4-2, -4-3, -4-4, -4-5, -4-6, and -4-8, IEC 60068-2-27, -2-32, and -2-6. Features include code redundancy with dual flash memory, VLAN tagging, QoS prioritization, SNMPv3, SSH, HTTPS, TACACS+, and alarm notification for power failure.

Datasheet Summary
Powered by GS/AI

The 9015-16GT-I is a managed industrial Ethernet switch with 16 x 10/100/1000BASE-T RJ45 ports for dense device connectivity in automation environments. It is housed in an aluminum IP40 case, mounted on DIN rail, and measures 57.3 x 175 x 126.4 mm. Operating temperature ranges from -40°C to 75°C, with storage up to 85°C and humidity tolerance of 5-95% RH non-condensing. The switch supports dual redundant 12-60V DC power inputs via terminal block, with an alarm relay output rated at 1A @ 24V DC. It complies with IEEE 802.3, 802.1Q, 802.1X, and 802.1AB standards, and is certified to FCC Part 15 Class A, EN 55022 Class A, EN 55024, EN 60950-1, EN 61000-4-2, -4-3, -4-4, -4-5, -4-6, and -4-8, IEC 60068-2-27, -2-32, and -2-6. Features include code redundancy with dual flash memory, VLAN tagging, QoS prioritization, SNMPv3, SSH, HTTPS, TACACS+, and alarm notification for power failure.

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial Ethernet Switches - 9015-16GT-I - Volktek Corporation
Zhonghe, Taiwan
Managed Industrial Ethernet Switches
9015-16GT-I
Managed Industrial Ethernet Switches 9015-16GT-I
Volktek - 9015-16GT-I is a high-performance 16-port 10/100/1000 RJ45 downlink managed industrial switch designed for communication between controllers and devices in automation settings. It is appropriate for multi-axis robots and their peripherals, such as PLCs, HMIs, or legacy devices. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. The switch optimizes traffic and prioritizes industrial data packets, prevents the loss of data during communication, and offers a stable transmission. It has a topology map to visualize the network and complies with cybersecurity standards to safeguard the network from vulnerabilities. This switch is built with industrial-grade components and enclosed in an IP40 aluminum case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.

Volktek - 9015-16GT-I is a high-performance 16-port 10/100/1000 RJ45 downlink managed industrial switch designed for communication between controllers and devices in automation settings. It is appropriate for multi-axis robots and their peripherals, such as PLCs, HMIs, or legacy devices. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. The switch optimizes traffic and prioritizes industrial data packets, prevents the loss of data during communication, and offers a stable transmission. It has a topology map to visualize the network and complies with cybersecurity standards to safeguard the network from vulnerabilities.
This switch is built with industrial-grade components and enclosed in an IP40 aluminum case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Equipment
Product Number 9015-16GT-I
Product Name Managed Industrial Ethernet Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Managed Industrial PoE+ Switches - IEN-8648PA - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Single Pair Ethernet (SPE) Switches - 7015-4U2T-T1L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Unmanaged Premium Industrial Ethernet Switches - INS-802E - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Unmanaged Premium Industrial Ethernet Switches - INS-802E - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details