Vestas Wind Systems A/S Wind Turbine V110-2.0 MW™

Description
The V110-2.0 MW™ IEC IIIA is an extremely reliable turbine, which is documented through its strong availability and performance. This turbine allows you to increase productivity by opening up low-wind sites which were previously regarded as non-viable. To maximise power output at such locations, the turbines' 110 m rotor gains more from the available wind – starting at an incredibly low 3 m/s. With its 54 m blades, the V110-2.0 MW™ IEC IIIA delivers a notable rotor-to-generator ratio producing a remarkable capacity and yield at low- and medium-wind sites. Features: Vestas OptiStop pitch control strategy included to reduce loads and enable a lighter structure Select products from the Vestas PowerPlus™ range are added to maximise output Options available for the V110-2.0 MW™ IEC III: High Wind Operation Power Mode (site specific) Condition Monitoring System Vestas Ice Detection Smoke Detection Shadow Detection Low Temperature Operation to -30˚C Aviation Lights Aviation Markings on the Blades Obstacle Collision Avoidance System (OCAS™) OPERATIONAL DATA Rated power 2,000 kW Cut-in wind speed 3 m/s Cut-out wind speed 20 m/s Re cut-in wind speed 18 m/s Wind class IEC IIIA Operating temperature range standard turbine -20˚C to 40˚C Operating temperature range low temperature turbine -30˚C to 40˚C SOUND POWER Maximum 107.6 dB* * Noise modes available ROTOR Rotor diameter 110 m Swept area 9,503 m² Air brake full blade feathering with 3 pitch cylinders ELECTRICAL Frequency 50/60 Hz Generator type 4-pole (50 Hz)/6-pole (60 Hz) doubly fed generator, slip rings GEARBOX Type two planetary stages and one helical stage TOWER Type tubular steel tower Hub heights 80 m (IEC IIIA), 95 m (IEC IIIA/IIIB), 110 m (IEC IIIB), 120 m (IEC IIIB) and 125 m (IEC IIIB) NACELLE DIMENSIONS Height for transport 4 m Height installed (incl. CoolerTop®) 5.4 m Length 10.4 m Width 3.5 m HUB DIMENSIONS Max. transport height 3.4 m Max. transport width 4 m Max. transport length 4.2 m BLADE DIMENSIONS Length 54 m Max. chord 3.9 m Max. weight per unit for transportation 70 tonnes
Description
The V110-2.0 MW™ IEC IIIA is an extremely reliable turbine, which is documented through its strong availability and performance. This turbine allows you to increase productivity by opening up low-wind sites which were previously regarded as non-viable. To maximise power output at such locations, the turbines' 110 m rotor gains more from the available wind – starting at an incredibly low 3 m/s. With its 54 m blades, the V110-2.0 MW™ IEC IIIA delivers a notable rotor-to-generator ratio producing a remarkable capacity and yield at low- and medium-wind sites. Features: Vestas OptiStop pitch control strategy included to reduce loads and enable a lighter structure Select products from the Vestas PowerPlus™ range are added to maximise output Options available for the V110-2.0 MW™ IEC III: High Wind Operation Power Mode (site specific) Condition Monitoring System Vestas Ice Detection Smoke Detection Shadow Detection Low Temperature Operation to -30˚C Aviation Lights Aviation Markings on the Blades Obstacle Collision Avoidance System (OCAS™) OPERATIONAL DATA Rated power 2,000 kW Cut-in wind speed 3 m/s Cut-out wind speed 20 m/s Re cut-in wind speed 18 m/s Wind class IEC IIIA Operating temperature range standard turbine -20˚C to 40˚C Operating temperature range low temperature turbine -30˚C to 40˚C SOUND POWER Maximum 107.6 dB* * Noise modes available ROTOR Rotor diameter 110 m Swept area 9,503 m² Air brake full blade feathering with 3 pitch cylinders ELECTRICAL Frequency 50/60 Hz Generator type 4-pole (50 Hz)/6-pole (60 Hz) doubly fed generator, slip rings GEARBOX Type two planetary stages and one helical stage TOWER Type tubular steel tower Hub heights 80 m (IEC IIIA), 95 m (IEC IIIA/IIIB), 110 m (IEC IIIB), 120 m (IEC IIIB) and 125 m (IEC IIIB) NACELLE DIMENSIONS Height for transport 4 m Height installed (incl. CoolerTop®) 5.4 m Length 10.4 m Width 3.5 m HUB DIMENSIONS Max. transport height 3.4 m Max. transport width 4 m Max. transport length 4.2 m BLADE DIMENSIONS Length 54 m Max. chord 3.9 m Max. weight per unit for transportation 70 tonnes

Suppliers

Company
Product
Description
Supplier Links
Wind Turbine - V110-2.0 MW™ - Vestas Wind Systems A/S
Aarhus, Denmark
Wind Turbine
V110-2.0 MW™
Wind Turbine V110-2.0 MW™
The V110-2.0 MW™ IEC IIIA is an extremely reliable turbine, which is documented through its strong availability and performance. This turbine allows you to increase productivity by opening up low-wind sites which were previously regarded as non-viable. To maximise power output at such locations, the turbines' 110 m rotor gains more from the available wind – starting at an incredibly low 3 m/s. With its 54 m blades, the V110-2.0 MW™ IEC IIIA delivers a notable rotor-to-generator ratio producing a remarkable capacity and yield at low- and medium-wind sites. Features: Vestas OptiStop pitch control strategy included to reduce loads and enable a lighter structure Select products from the Vestas PowerPlus™ range are added to maximise output Options available for the V110-2.0 MW™ IEC III: High Wind Operation Power Mode (site specific) Condition Monitoring System Vestas Ice Detection Smoke Detection Shadow Detection Low Temperature Operation to -30˚C Aviation Lights Aviation Markings on the Blades Obstacle Collision Avoidance System (OCAS™) OPERATIONAL DATA Rated power 2,000 kW Cut-in wind speed 3 m/s Cut-out wind speed 20 m/s Re cut-in wind speed 18 m/s Wind class IEC IIIA Operating temperature range standard turbine -20˚C to 40˚C Operating temperature range low temperature turbine -30˚C to 40˚C SOUND POWER Maximum 107.6 dB* * Noise modes available ROTOR Rotor diameter 110 m Swept area 9,503 m² Air brake full blade feathering with 3 pitch cylinders ELECTRICAL Frequency 50/60 Hz Generator type 4-pole (50 Hz)/6-pole (60 Hz) doubly fed generator, slip rings GEARBOX Type two planetary stages and one helical stage TOWER Type tubular steel tower Hub heights 80 m (IEC IIIA), 95 m (IEC IIIA/IIIB), 110 m (IEC IIIB), 120 m (IEC IIIB) and 125 m (IEC IIIB) NACELLE DIMENSIONS Height for transport 4 m Height installed (incl. CoolerTop®) 5.4 m Length 10.4 m Width 3.5 m HUB DIMENSIONS Max. transport height 3.4 m Max. transport width 4 m Max. transport length 4.2 m BLADE DIMENSIONS Length 54 m Max. chord 3.9 m Max. weight per unit for transportation 70 tonnes

The V110-2.0 MW™ IEC IIIA is an extremely reliable turbine, which is documented through its strong availability and performance. This turbine allows you to increase productivity by opening up low-wind sites which were previously regarded as non-viable. To maximise power output at such locations, the turbines' 110 m rotor gains more from the available wind – starting at an incredibly low 3 m/s. With its 54 m blades, the V110-2.0 MW™ IEC IIIA delivers a notable rotor-to-generator ratio producing a remarkable capacity and yield at low- and medium-wind sites.

Features:

  • Vestas OptiStop pitch control strategy included to reduce loads and enable a lighter structure
  • Select products from the Vestas PowerPlus™ range are added to maximise output

Options available for the V110-2.0 MW™ IEC III:

  • High Wind Operation
  • Power Mode (site specific)
  • Condition Monitoring System
  • Vestas Ice Detection
  • Smoke Detection
  • Shadow Detection
  • Low Temperature Operation to -30˚C
  • Aviation Lights
  • Aviation Markings on the Blades
  • Obstacle Collision Avoidance System (OCAS™)

OPERATIONAL DATA

Rated power2,000 kW
Cut-in wind speed3 m/s
Cut-out wind speed20 m/s
Re cut-in wind speed18 m/s
Wind classIEC IIIA
Operating temperature range standard turbine-20˚C to 40˚C
Operating temperature range low temperature turbine-30˚C to 40˚C


SOUND POWER

Maximum107.6 dB*
* Noise modes available


ROTOR

Rotor diameter110 m
Swept area9,503 m²
Air brakefull blade feathering with 3 pitch cylinders


ELECTRICAL

Frequency50/60 Hz
Generator type4-pole (50 Hz)/6-pole (60 Hz) doubly fed generator, slip rings

GEARBOX

Typetwo planetary stages and one helical stage


TOWER

Typetubular steel tower
Hub heights80 m (IEC IIIA), 95 m (IEC IIIA/IIIB), 110 m (IEC IIIB),
120 m (IEC IIIB) and 125 m (IEC IIIB)


NACELLE DIMENSIONS

Height for transport4 m
Height installed (incl. CoolerTop®)5.4 m
Length10.4 m
Width3.5 m


HUB DIMENSIONS

Max. transport height3.4 m
Max. transport width4 m
Max. transport length4.2 m


BLADE DIMENSIONS

Length54 m
Max. chord3.9 m
Max. weight per unit for transportation70 tonnes
Supplier's Site

Technical Specifications

  Vestas Wind Systems A/S
Product Category Wind Turbines
Product Number V110-2.0 MW™
Product Name Wind Turbine
Output Options Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

 - 9064242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Wind Velocity 110 miles/hr (49.19 m/sec)
Width 3.84 ft (11.7 dm)
View Details
Wind Turbine - N100/2500 - Nordex AG
Specs
Output Options Single Phase
Orientation Horizontal Axis
Cut in Velocity 6.71 miles/hr (3 m/sec)
View Details
Wind Turbine - V126-3.45 MW™ - Vestas Wind Systems A/S
Vestas Wind Systems A/S
Specs
Output Options Single Phase
Orientation Horizontal Axis
Cut in Velocity 6.71 miles/hr (3 m/sec)
View Details
Wind Turbine - E-48 - ENERCON GmbH
Specs
Mounting Tracking Mount
Orientation Vertical axis
Cut Out Velocity 62.62 to 76.04 miles/hr (28 to 34 m/sec)
View Details