Nordex AG Wind Turbine N90/2500

Description
As an all-round turbine in the 2.5 MW product line, the N90/2500 can be deployed at strong-wind sites. With different tower heights, it covers wind class IEC 1. Nordex also offers it with the option of a frequency of 50 or 60 hertz. This makes the N90/2500 a very versatile 2.5 MW turbine and the classic in the series. Hundreds are in operation in various locations with vastly different climates and geographies across Europe, Asia and North America. Rotor The rotor consists of three rotor blades made of high-quality glass fibre-reinforced polyester, a hub, slewing rings and drives for adjusting the rotor blades. A pitch system is used to control and optimise output. The variable-speed rotor enhances the aerodynamic effects and reduces the wind load on the system. If necessary, each rotor blade can be locked in any position by means of an innovative locking system to facilitate servicing. Drive train The drive train consists of the rotor shaft, the gearbox, an elastic coupling and the generator. Gearbox Nordex equips the turbines with a two-stage planetary gearbox with a spur gear stage or with a differential gearbox. The gearbox is fitted with a cooling circuit with variable cooling output. The gearbox bearing and tooth engagement are kept continuously lubricated with oil. Generator The generator is a double-fed asynchronous machine. Nordex has been using this type of generator with variable-speed turbines successfully for many years. The main advantage is that only 25 – 30% of the energy produced needs to be fed into the electricity grid via a frequency converter. The deployment of this generator/frequency converter system thus cuts the total cost of the wind power system. Cooling and filtration The gearbox, generator and converter of the turbine each have independent active cooling systems. The cooling system for the generator and frequency converter is based on a cooling water circuit, while the gearbox is cooled by an oil-based system. This ensures optimum operating conditions in all types of weather. A separate cooling system room at the rear of the nacelle facilitates access to the cooling units and ensures optimum performance of the individual systems. Braking system The three redundant and independently controlled rotor blades can be set at full right angles to the rotation direction for aerodynamic braking. In addition, the hydraulic disc brake provides additional support in the event of an emergency stop. Nacelle The nacelle consists of the cast machine frame, a welded generator frame, a steel structure for the crane system and for supporting the nacelle housing and the nacelle housing itself, which is made of glass fibre-reinforced plastic. Ergonomically designed, it is spacious and thus very service-friendly. Yaw system The wind direction is continuously monitored by two redundant wind direction sensors on the nacelle. If the permissible deviation is exceeded, the nacelle yaw is actively adjusted by means of up to 4 geared motors. Tower The tubular steel tower is designed and certified as a modular tower. The requirements of EN 50308 in particular have been taken into account in the design of the tower interiors (access ladder, platforms, safety equipment). The transformer can be installed either inside or outside the tower. Control and grid connection The wind turbine has two anemometers. One anemometer is used for controlling the turbine, the second for monitoring the first. All operational data can be monitored and checked on a control screen located in the switch cabinet or via an external laptop. The data and signals are transmitted via ISDN for remote monitoring. At the click of the mouse, the operator can download all key data for the turbine from the Internet. The necessary communications software and hardware is supplied by Nordex. Lightning protection Lightning and overvoltage protection of the entire wind turbine is based on the lightning protection concept and is in accordance with DIN EN 62305.
Datasheet
Description
As an all-round turbine in the 2.5 MW product line, the N90/2500 can be deployed at strong-wind sites. With different tower heights, it covers wind class IEC 1. Nordex also offers it with the option of a frequency of 50 or 60 hertz. This makes the N90/2500 a very versatile 2.5 MW turbine and the classic in the series. Hundreds are in operation in various locations with vastly different climates and geographies across Europe, Asia and North America. Rotor The rotor consists of three rotor blades made of high-quality glass fibre-reinforced polyester, a hub, slewing rings and drives for adjusting the rotor blades. A pitch system is used to control and optimise output. The variable-speed rotor enhances the aerodynamic effects and reduces the wind load on the system. If necessary, each rotor blade can be locked in any position by means of an innovative locking system to facilitate servicing. Drive train The drive train consists of the rotor shaft, the gearbox, an elastic coupling and the generator. Gearbox Nordex equips the turbines with a two-stage planetary gearbox with a spur gear stage or with a differential gearbox. The gearbox is fitted with a cooling circuit with variable cooling output. The gearbox bearing and tooth engagement are kept continuously lubricated with oil. Generator The generator is a double-fed asynchronous machine. Nordex has been using this type of generator with variable-speed turbines successfully for many years. The main advantage is that only 25 – 30% of the energy produced needs to be fed into the electricity grid via a frequency converter. The deployment of this generator/frequency converter system thus cuts the total cost of the wind power system. Cooling and filtration The gearbox, generator and converter of the turbine each have independent active cooling systems. The cooling system for the generator and frequency converter is based on a cooling water circuit, while the gearbox is cooled by an oil-based system. This ensures optimum operating conditions in all types of weather. A separate cooling system room at the rear of the nacelle facilitates access to the cooling units and ensures optimum performance of the individual systems. Braking system The three redundant and independently controlled rotor blades can be set at full right angles to the rotation direction for aerodynamic braking. In addition, the hydraulic disc brake provides additional support in the event of an emergency stop. Nacelle The nacelle consists of the cast machine frame, a welded generator frame, a steel structure for the crane system and for supporting the nacelle housing and the nacelle housing itself, which is made of glass fibre-reinforced plastic. Ergonomically designed, it is spacious and thus very service-friendly. Yaw system The wind direction is continuously monitored by two redundant wind direction sensors on the nacelle. If the permissible deviation is exceeded, the nacelle yaw is actively adjusted by means of up to 4 geared motors. Tower The tubular steel tower is designed and certified as a modular tower. The requirements of EN 50308 in particular have been taken into account in the design of the tower interiors (access ladder, platforms, safety equipment). The transformer can be installed either inside or outside the tower. Control and grid connection The wind turbine has two anemometers. One anemometer is used for controlling the turbine, the second for monitoring the first. All operational data can be monitored and checked on a control screen located in the switch cabinet or via an external laptop. The data and signals are transmitted via ISDN for remote monitoring. At the click of the mouse, the operator can download all key data for the turbine from the Internet. The necessary communications software and hardware is supplied by Nordex. Lightning protection Lightning and overvoltage protection of the entire wind turbine is based on the lightning protection concept and is in accordance with DIN EN 62305.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wind Turbine - N90/2500 - Nordex AG
Norderstedt, Germany
Wind Turbine
N90/2500
Wind Turbine N90/2500
As an all-round turbine in the 2.5 MW product line, the N90/2500 can be deployed at strong-wind sites. With different tower heights, it covers wind class IEC 1. Nordex also offers it with the option of a frequency of 50 or 60 hertz. This makes the N90/2500 a very versatile 2.5 MW turbine and the classic in the series. Hundreds are in operation in various locations with vastly different climates and geographies across Europe, Asia and North America. Rotor The rotor consists of three rotor blades made of high-quality glass fibre-reinforced polyester, a hub, slewing rings and drives for adjusting the rotor blades. A pitch system is used to control and optimise output. The variable-speed rotor enhances the aerodynamic effects and reduces the wind load on the system. If necessary, each rotor blade can be locked in any position by means of an innovative locking system to facilitate servicing. Drive train The drive train consists of the rotor shaft, the gearbox, an elastic coupling and the generator. Gearbox Nordex equips the turbines with a two-stage planetary gearbox with a spur gear stage or with a differential gearbox. The gearbox is fitted with a cooling circuit with variable cooling output. The gearbox bearing and tooth engagement are kept continuously lubricated with oil. Generator The generator is a double-fed asynchronous machine. Nordex has been using this type of generator with variable-speed turbines successfully for many years. The main advantage is that only 25 – 30% of the energy produced needs to be fed into the electricity grid via a frequency converter. The deployment of this generator/frequency converter system thus cuts the total cost of the wind power system. Cooling and filtration The gearbox, generator and converter of the turbine each have independent active cooling systems. The cooling system for the generator and frequency converter is based on a cooling water circuit, while the gearbox is cooled by an oil-based system. This ensures optimum operating conditions in all types of weather. A separate cooling system room at the rear of the nacelle facilitates access to the cooling units and ensures optimum performance of the individual systems. Braking system The three redundant and independently controlled rotor blades can be set at full right angles to the rotation direction for aerodynamic braking. In addition, the hydraulic disc brake provides additional support in the event of an emergency stop. Nacelle The nacelle consists of the cast machine frame, a welded generator frame, a steel structure for the crane system and for supporting the nacelle housing and the nacelle housing itself, which is made of glass fibre-reinforced plastic. Ergonomically designed, it is spacious and thus very service-friendly. Yaw system The wind direction is continuously monitored by two redundant wind direction sensors on the nacelle. If the permissible deviation is exceeded, the nacelle yaw is actively adjusted by means of up to 4 geared motors. Tower The tubular steel tower is designed and certified as a modular tower. The requirements of EN 50308 in particular have been taken into account in the design of the tower interiors (access ladder, platforms, safety equipment). The transformer can be installed either inside or outside the tower. Control and grid connection The wind turbine has two anemometers. One anemometer is used for controlling the turbine, the second for monitoring the first. All operational data can be monitored and checked on a control screen located in the switch cabinet or via an external laptop. The data and signals are transmitted via ISDN for remote monitoring. At the click of the mouse, the operator can download all key data for the turbine from the Internet. The necessary communications software and hardware is supplied by Nordex. Lightning protection Lightning and overvoltage protection of the entire wind turbine is based on the lightning protection concept and is in accordance with DIN EN 62305.

As an all-round turbine in the 2.5 MW product line, the N90/2500 can be deployed at strong-wind sites. With different tower heights, it covers wind class IEC 1. Nordex also offers it with the option of a frequency of 50 or 60 hertz.
This makes the N90/2500 a very versatile 2.5 MW turbine and the classic in the series. Hundreds are in operation in various locations with vastly different climates and geographies across Europe, Asia and North America.

Rotor
The rotor consists of three rotor blades made of high-quality glass fibre-reinforced polyester, a hub, slewing rings and drives for adjusting the rotor blades. A pitch system is used to control and optimise output. The variable-speed rotor enhances the aerodynamic effects and reduces the wind load on the system. If necessary, each rotor blade can be locked in any position by means of an innovative locking system to facilitate servicing.
Drive train
The drive train consists of the rotor shaft, the gearbox, an elastic coupling and the generator.
Gearbox
Nordex equips the turbines with a two-stage planetary gearbox with a spur gear stage or with a differential gearbox. The gearbox is fitted with a cooling circuit with variable cooling output. The gearbox bearing and tooth engagement are kept continuously lubricated with oil.
Generator
The generator is a double-fed asynchronous machine. Nordex has been using this type of generator with variable-speed turbines successfully for many years. The main advantage is that only 25 – 30% of the energy produced needs to be fed into the electricity grid via a frequency converter. The deployment of this generator/frequency converter system thus cuts the total cost of the wind power system.
Cooling and filtration
The gearbox, generator and converter of the turbine each have independent active cooling systems. The cooling system for the generator and frequency converter is based on a cooling water circuit, while the gearbox is cooled by an oil-based system. This ensures optimum operating conditions in all types of weather. A separate cooling system room at the rear of the nacelle facilitates access to the cooling units and ensures optimum performance of the individual systems.
Braking system
The three redundant and independently controlled rotor blades can be set at full right angles to the rotation direction for aerodynamic braking. In addition, the hydraulic disc brake provides additional support in the event of an emergency stop.
Nacelle
The nacelle consists of the cast machine frame, a welded generator frame, a steel structure for the crane system and for supporting the nacelle housing and the nacelle housing itself, which is made of glass fibre-reinforced plastic. Ergonomically designed, it is spacious and thus very service-friendly.
Yaw system
The wind direction is continuously monitored by two redundant wind direction sensors on the nacelle. If the permissible deviation is exceeded, the nacelle yaw is actively adjusted by means of up to 4 geared motors.
Tower
The tubular steel tower is designed and certified as a modular tower. The requirements of EN 50308 in particular have been taken into account in the design of the tower interiors (access ladder, platforms, safety equipment). The transformer can be installed either inside or outside the tower.
Control and grid connection
The wind turbine has two anemometers. One anemometer is used for controlling the turbine, the second for monitoring the first. All operational data can be monitored and checked on a control screen located in the switch cabinet or via an external laptop. The data and signals are transmitted via ISDN for remote monitoring. At the click of the mouse, the operator can download all key data for the turbine from the Internet. The necessary communications software and hardware is supplied by Nordex.
Lightning protection
Lightning and overvoltage protection of the entire wind turbine is based on the lightning protection concept and is in accordance with DIN EN 62305.

Supplier's Site Datasheet

Technical Specifications

  Nordex AG
Product Category Wind Turbines
Product Number N90/2500
Product Name Wind Turbine
Output Options Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

 - 9064242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Wind Velocity 110 miles/hr (49.19 m/sec)
Width 3.84 ft (11.7 dm)
View Details
Wind Turbine Generator - 2.5MW PMDD - Goldwind Science & Technology Co., Ltd.
Goldwind Science & Technology Co., Ltd.
Specs
AC Power Rating (VA) 2.50E6 watts
View Details
Wind Turbine Generator - 1.5/2.0MW Series - Guangdong Mingyang Wind Power Industry Group Co., Ltd.
Guangdong Mingyang Wind Power Industry Group Co., Ltd.
Specs
Orientation Horizontal Axis
Cut in Velocity 6.71 miles/hr (3 m/sec)
Cut Out Velocity 55.91 miles/hr (25 m/sec)
View Details
Wind Power Generators DJET Series - Model DJET-100 - DuraComm Corporation
Specs
Output Options DC
Mounting Ground Mount; Permanent; Roof Mount
Orientation Horizontal Axis
View Details