Suzlon Energy Ltd. Wind Turbine Generator S97

Description
The S111 90m tower has the following features:- Height of 90 meters All-steel tubular tower The S111 120m tower has the following features:- Height of 120 meters All-steel hybrid tower with lattice base and tubular tower Unique transition piece that combines the lattice and tubular towers Key features of S111 include:- Rotor diameter of 111.8 meters and swept area of more than 9,500 square meters Six yaw drives that make the turbine more stable and responsive Asynchronous Induction Generator with 6 pole design and DFIG Safe & efficient nacelle design for higher reliability and machine availability
Datasheet
Description
The S111 90m tower has the following features:- Height of 90 meters All-steel tubular tower The S111 120m tower has the following features:- Height of 120 meters All-steel hybrid tower with lattice base and tubular tower Unique transition piece that combines the lattice and tubular towers Key features of S111 include:- Rotor diameter of 111.8 meters and swept area of more than 9,500 square meters Six yaw drives that make the turbine more stable and responsive Asynchronous Induction Generator with 6 pole design and DFIG Safe & efficient nacelle design for higher reliability and machine availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wind Turbine Generator - S97 - Suzlon Energy Ltd.
Pune, Maharashtra, India
Wind Turbine Generator
S97
Wind Turbine Generator S97
The S111 90m tower has the following features:- Height of 90 meters All-steel tubular tower The S111 120m tower has the following features:- Height of 120 meters All-steel hybrid tower with lattice base and tubular tower Unique transition piece that combines the lattice and tubular towers Key features of S111 include:- Rotor diameter of 111.8 meters and swept area of more than 9,500 square meters Six yaw drives that make the turbine more stable and responsive Asynchronous Induction Generator with 6 pole design and DFIG Safe & efficient nacelle design for higher reliability and machine availability

The S111 90m tower has the following features:-

  • Height of 90 meters
  • All-steel tubular tower

The S111 120m tower has the following features:-

  • Height of 120 meters
  • All-steel hybrid tower with lattice base and tubular tower
  • Unique transition piece that combines the lattice and tubular towers

Key features of S111 include:-

  • Rotor diameter of 111.8 meters and swept area of more than 9,500 square meters
  • Six yaw drives that make the turbine more stable and responsive
  • Asynchronous Induction Generator with 6 pole design and DFIG
  • Safe & efficient nacelle design for higher reliability and machine availability
Supplier's Site Datasheet

Technical Specifications

  Suzlon Energy Ltd.
Product Category Wind Turbines
Product Number S97
Product Name Wind Turbine Generator
Output Options Three Phase
Mounting Ground Mount
Orientation Horizontal Axis
Cut in Velocity 7.83 miles/hr (3.5 m/sec)
Cut Out Velocity 44.73 miles/hr (20 m/sec)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9064246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Wind Velocity 110 miles/hr (49.19 m/sec)
Width 3.84 ft (11.7 dm)
View Details
Wind Turbine Generator - S111 - Suzlon Energy Ltd.
Specs
Output Options Three Phase
Mounting Ground Mount
Orientation Horizontal Axis
View Details
Offshore Wind Turbine -  - Gamesa Corporacion Tecnologica SA
Gamesa Corporacion Tecnologica SA
Specs
Output Options Single Phase
Mounting Off-Shore; Permanent
Orientation Horizontal Axis
View Details
Wind Turbine Generator - 2.5MW PMDD - Goldwind Science & Technology Co., Ltd.
Goldwind Science & Technology Co., Ltd.
Specs
AC Power Rating (VA) 2.50E6 watts
View Details