Vestas Wind Systems A/S Datasheets for Wind Turbines
Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine’s blades turns a shaft to produce electricity.
Wind Turbines: Learn more
| Product Name | Notes |
|---|---|
| Built on the same proven technology as the V112-3.0 MW®, the V126-3.45 MW™ IEC IIA/IEC IIB operates on medium-wind sites. Equipped with the industry known structural shell blades, the blades... | |
| On high wind-sites the V105-3.45 MW™, V112-3.45 MW™ and V117-3.45 MW™ are excellent turbine choices. A combination of the three variants can optimise your site layout and improve your production... | |
| The V100-1.8/2.0 MW™ IEC IIIA/IEC S turbines allow you to increase productivity by opening up low- and medium-wind sites which were previously regarded as non-viable. To maximise power output at... | |
| The V100-2.0 MW™ IEC IIB turbine allows you to increase productivity by opening up low- and medium-wind sites which were previously regarded as non-viable. To maximise power output at such... | |
| The V110-2.0 MW™ IEC IIIA is an extremely reliable turbine, which is documented through its strong availability and performance. This turbine allows you to increase productivity by opening up low-wind... | |
| The V112-3.45 MW™ IEC IA is a high-wind turbine and has a very high capacity factor. Similar to the other 3 MW turbines, the V112-3.45 MW™ IEC IA turbine makes... | |
| The V90-1.8/2.0 MW® IEC IIA/IIIA turbines build on proven technology over several generations ensuring great reliability, serviceability and availability. The high level of availability of the V90-1.8/2.0 MW® IEC IIA/IIIA... | |
| V136-3.45 MW™ combines Vestas' most advanced aerofoil design to date with the proven 3 MW nacelle and Large Diameter Steel Tower (LDST) technology, to deliver high and efficient energy production... | |
| With a rotor size of 105 m, the V105-3.45 MW™ IEC IA is the turbine that fits the most severe wind conditions. It has an extremely robust design for tough... |