With a rotor size of 105 m, the V105-3.45 MW™ IEC IA is the turbine that fits the most severe wind conditions. It has an extremely robust design for tough site conditions and is especially suited for markets with tip-height restrictions and high grid requirements.
The V105-3.45 MW™ blade is a shortened version of the proven and tested pre-preg blade used on the V112-3.0 MW®, the V112-3.45 MW™ and the V117-3.45 MW™. Like all 3 MW turbines, the V105-3.45 MW™ is equipped with a full-scale converter ensuring full compliance with the challenging grid codes in countries like the UK and Ireland.
Options available for the V105-3.45 MW™ IEC IA:
High Wind Operation
Power Optimised Mode
Condition Monitoring System
Service Personnel Lift
Vestas Ice Detection
Low temperature operation to -30°C
Fire Suppression
Shadow Detection
Increased Cut-In
Nacelle Hatch for Air Inlet
Aviation Lights
Aviation Markings on the Blades
Obstacle Collision Avoidance System (OCAS™)
OPERATIONAL DATA
Rated power
3,450 kW
Cut-in wind speed
3 m/s
Cut-out wind speed
25 m/s
Re cut-in wind speed
23 m/s
Wind class
IEC IA
Standard operating temperature range
from -20°C* to +45°C with de-rating above 30°C SOUND POWER
(Noise modes dependent on site and country) ROTOR
Rotor diameter
105 m
Swept area
8,659 m²
Air brake
full blade feathering with 3 pitch cylinders ELECTRICAL
Frequency
50/60 Hz
Converter
full scale
GEARBOX
Type
two planetary stages and one helical stage TOWER
Hub height
72.5 m (IEC IA) NACELLE DIMENSIONS
Height for transport
3.4 m
Height installed (incl. CoolerTop®)
6.9 m
Length
12.8 m
Width
4.2 m HUB DIMENSIONS
Max. transport height
3.8 m
Max. transport width
3.8 m
Max. transport length
5.5 m BLADE DIMENSIONS
Length
51.2 m
Max. chord
4 m
Max. weight per unit for transportation
70 metric tonnes
With a rotor size of 105 m, the V105-3.45 MW™ IEC IA is the turbine that fits the most severe wind conditions. It has an extremely robust design for tough site conditions and is especially suited for markets with tip-height restrictions and high grid requirements.
The V105-3.45 MW™ blade is a shortened version of the proven and tested pre-preg blade used on the V112-3.0 MW®, the V112-3.45 MW™ and the V117-3.45 MW™. Like all 3 MW turbines, the V105-3.45 MW™ is equipped with a full-scale converter ensuring full compliance with the challenging grid codes in countries like the UK and Ireland.
Options available for the V105-3.45 MW™ IEC IA:
- High Wind Operation
- Power Optimised Mode
- Condition Monitoring System
- Service Personnel Lift
- Vestas Ice Detection
- Low temperature operation to -30°C
- Fire Suppression
- Shadow Detection
- Increased Cut-In
- Nacelle Hatch for Air Inlet
- Aviation Lights
- Aviation Markings on the Blades
- Obstacle Collision Avoidance System (OCAS™)
|
OPERATIONAL DATA | |
| Rated power | 3,450 kW |
| Cut-in wind speed | 3 m/s |
| Cut-out wind speed | 25 m/s |
| Re cut-in wind speed | 23 m/s |
| Wind class | IEC IA |
| Standard operating temperature range | from -20°C* to +45°C with de-rating
above 30°C |
|
SOUND POWER
| |
| (Noise modes dependent on site and country) | |
|
ROTOR
| |
| Rotor diameter | 105 m |
| Swept area | 8,659 m² |
| Air brake | full blade feathering with 3 pitch cylinders |
|
ELECTRICAL
| |
| Frequency | 50/60 Hz |
| Converter | full scale |
|
GEARBOX | |
| Type | two planetary stages and one helical stage |
|
TOWER
| |
| Hub height | 72.5 m (IEC IA) |
|
NACELLE DIMENSIONS
| |
| Height for transport | 3.4 m |
| Height installed (incl. CoolerTop®) | 6.9 m |
| Length | 12.8 m |
| Width | 4.2 m |
|
HUB DIMENSIONS
| |
| Max. transport height | 3.8 m |
| Max. transport width | 3.8 m |
| Max. transport length | 5.5 m |
|
BLADE DIMENSIONS
| |
| Length | 51.2 m |
| Max. chord | 4 m |
| Max. weight per unit for transportation | 70 metric tonnes |