Nordex AG Wind Turbine N117/2400

Description
The N117/2400 has been specially developed for low-wind sites. Thanks to a rotor diameter of 117 meters and a rotor sweep of 10,715 square meters, the N117/2400 is one of the most efficient IEC 3 turbines in its class. In typical low-wind regions, it will achieve over 3,500 full-load hours, thus exceeding other turbines in this category by 20 percent. This translates into a capacity factor of 40 percent. As a result, Nordex customers using the N117/2400 will be able to achieve high and steady electricity production in regions characterized by lighter winds. The acoustic power level is a maximum 105 decibels, thus allowing the turbine to be used closer to residential areas and ensuring an optimum turbine array in the wind farm. The N117/2400 has also been designed with construction height limits in mind. Thus, with a hub height of 91 meters on the standard tower, it remains below the critical threshold of 150 meters. The turbine is the result of eleven years of systematic ongoing technical enhancements to the multi-megawatt platform, 26 years of wind power engineering and the experience gained from over 1,300 installed multi-megawatt wind power systems. Rotor The rotor consists of three rotor blades made of high-quality glass fibre and carbon fibre reinforced epoxy, a hub, slewing rings and drives for adjusting the rotor blades. A pitch system is used to control and optimise output. The variable-speed rotor enhances the aerodynamic effects and reduces the wind load on the system. If necessary, each rotor blade can be locked in any position by means of an innovative locking system to facilitate servicing. Drive train The drive train consists of the rotor shaft, the gearbox, an elastic coupling and the generator. Gearbox Nordex equips the turbines with a two-stage planetary gearbox with a spur gear stage or with a differential gearbox. The gearbox is fitted with a cooling circuit with variable cooling output. The gearbox bearing and tooth engagement are kept continuously lubricated with oil. Generator The generator is a double-fed asynchronous machine. Nordex has been using this type of generator with variable-speed turbines successfully for many years. The main advantage is that only 25 – 30% of the energy produced needs to be fed into the electricity grid via a frequency converter. The deployment of this generator/frequency converter system thus cuts the total cost of the wind power system. Cooling and filtration The gearbox, generator and converter of the turbine each have independent active cooling systems. The cooling system for the generator and frequency converter is based on a cooling water circuit, while the gearbox is cooled by an oil-based system. This ensures optimum operating conditions in all types of weather. A separate cooling system room at the rear of the nacelle facilitates access to the cooling units and ensures optimum performance of the individual systems. Braking system The three redundant and independently controlled rotor blades can be set at full right angles to the rotation direction for aerodynamic braking. In addition, the hydraulic disc brake provides additional support in the event of an emergency stop. Nacelle The nacelle consists of the cast machine frame, a welded generator frame, a steel structure for the crane system and for supporting the nacelle housing and the nacelle housing itself, which is made of glass fibre-reinforced plastic. Ergonomically designed, it is spacious and thus very service-friendly. Yaw system The wind direction is continuously monitored by two redundant wind direction sensors on the nacelle. If the permissible deviation is exceeded, the nacelle yaw is actively adjusted by means of up to 4 geared motors. Tower The tubular steel tower is designed and certified as a modular tower. The requirements of EN 50308 in particular have been taken into account in the design of the tower interiors (access ladder, platforms, safety equipment). The transformer can be installed either inside or outside the tower. Nordex offers the N117/2400 on a modular tubular steel tower with a height of 91 metres and on a hybrid tower with a height of 140 metres. Control and grid connection The wind turbine has two anemometers. One anemometer is used for controlling the turbine, the second for monitoring the first. All operational data can be monitored and checked on a control screen located in the switch cabinet or via an external laptop. The data and signals are transmitted via ISDN for remote monitoring. At the click of the mouse, the operator can download all key data for the turbine from the Internet. The necessary communications software and hardware is supplied by Nordex. Lightning protection Lightning and overvoltage protection of the entire wind turbine is based on the lightning protection concept and is in accordance with DIN EN 62305.
Datasheet
Description
The N117/2400 has been specially developed for low-wind sites. Thanks to a rotor diameter of 117 meters and a rotor sweep of 10,715 square meters, the N117/2400 is one of the most efficient IEC 3 turbines in its class. In typical low-wind regions, it will achieve over 3,500 full-load hours, thus exceeding other turbines in this category by 20 percent. This translates into a capacity factor of 40 percent. As a result, Nordex customers using the N117/2400 will be able to achieve high and steady electricity production in regions characterized by lighter winds. The acoustic power level is a maximum 105 decibels, thus allowing the turbine to be used closer to residential areas and ensuring an optimum turbine array in the wind farm. The N117/2400 has also been designed with construction height limits in mind. Thus, with a hub height of 91 meters on the standard tower, it remains below the critical threshold of 150 meters. The turbine is the result of eleven years of systematic ongoing technical enhancements to the multi-megawatt platform, 26 years of wind power engineering and the experience gained from over 1,300 installed multi-megawatt wind power systems. Rotor The rotor consists of three rotor blades made of high-quality glass fibre and carbon fibre reinforced epoxy, a hub, slewing rings and drives for adjusting the rotor blades. A pitch system is used to control and optimise output. The variable-speed rotor enhances the aerodynamic effects and reduces the wind load on the system. If necessary, each rotor blade can be locked in any position by means of an innovative locking system to facilitate servicing. Drive train The drive train consists of the rotor shaft, the gearbox, an elastic coupling and the generator. Gearbox Nordex equips the turbines with a two-stage planetary gearbox with a spur gear stage or with a differential gearbox. The gearbox is fitted with a cooling circuit with variable cooling output. The gearbox bearing and tooth engagement are kept continuously lubricated with oil. Generator The generator is a double-fed asynchronous machine. Nordex has been using this type of generator with variable-speed turbines successfully for many years. The main advantage is that only 25 – 30% of the energy produced needs to be fed into the electricity grid via a frequency converter. The deployment of this generator/frequency converter system thus cuts the total cost of the wind power system. Cooling and filtration The gearbox, generator and converter of the turbine each have independent active cooling systems. The cooling system for the generator and frequency converter is based on a cooling water circuit, while the gearbox is cooled by an oil-based system. This ensures optimum operating conditions in all types of weather. A separate cooling system room at the rear of the nacelle facilitates access to the cooling units and ensures optimum performance of the individual systems. Braking system The three redundant and independently controlled rotor blades can be set at full right angles to the rotation direction for aerodynamic braking. In addition, the hydraulic disc brake provides additional support in the event of an emergency stop. Nacelle The nacelle consists of the cast machine frame, a welded generator frame, a steel structure for the crane system and for supporting the nacelle housing and the nacelle housing itself, which is made of glass fibre-reinforced plastic. Ergonomically designed, it is spacious and thus very service-friendly. Yaw system The wind direction is continuously monitored by two redundant wind direction sensors on the nacelle. If the permissible deviation is exceeded, the nacelle yaw is actively adjusted by means of up to 4 geared motors. Tower The tubular steel tower is designed and certified as a modular tower. The requirements of EN 50308 in particular have been taken into account in the design of the tower interiors (access ladder, platforms, safety equipment). The transformer can be installed either inside or outside the tower. Nordex offers the N117/2400 on a modular tubular steel tower with a height of 91 metres and on a hybrid tower with a height of 140 metres. Control and grid connection The wind turbine has two anemometers. One anemometer is used for controlling the turbine, the second for monitoring the first. All operational data can be monitored and checked on a control screen located in the switch cabinet or via an external laptop. The data and signals are transmitted via ISDN for remote monitoring. At the click of the mouse, the operator can download all key data for the turbine from the Internet. The necessary communications software and hardware is supplied by Nordex. Lightning protection Lightning and overvoltage protection of the entire wind turbine is based on the lightning protection concept and is in accordance with DIN EN 62305.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wind Turbine - N117/2400 - Nordex AG
Norderstedt, Germany
Wind Turbine
N117/2400
Wind Turbine N117/2400
The N117/2400 has been specially developed for low-wind sites. Thanks to a rotor diameter of 117 meters and a rotor sweep of 10,715 square meters, the N117/2400 is one of the most efficient IEC 3 turbines in its class. In typical low-wind regions, it will achieve over 3,500 full-load hours, thus exceeding other turbines in this category by 20 percent. This translates into a capacity factor of 40 percent. As a result, Nordex customers using the N117/2400 will be able to achieve high and steady electricity production in regions characterized by lighter winds. The acoustic power level is a maximum 105 decibels, thus allowing the turbine to be used closer to residential areas and ensuring an optimum turbine array in the wind farm. The N117/2400 has also been designed with construction height limits in mind. Thus, with a hub height of 91 meters on the standard tower, it remains below the critical threshold of 150 meters. The turbine is the result of eleven years of systematic ongoing technical enhancements to the multi-megawatt platform, 26 years of wind power engineering and the experience gained from over 1,300 installed multi-megawatt wind power systems. Rotor The rotor consists of three rotor blades made of high-quality glass fibre and carbon fibre reinforced epoxy, a hub, slewing rings and drives for adjusting the rotor blades. A pitch system is used to control and optimise output. The variable-speed rotor enhances the aerodynamic effects and reduces the wind load on the system. If necessary, each rotor blade can be locked in any position by means of an innovative locking system to facilitate servicing. Drive train The drive train consists of the rotor shaft, the gearbox, an elastic coupling and the generator. Gearbox Nordex equips the turbines with a two-stage planetary gearbox with a spur gear stage or with a differential gearbox. The gearbox is fitted with a cooling circuit with variable cooling output. The gearbox bearing and tooth engagement are kept continuously lubricated with oil. Generator The generator is a double-fed asynchronous machine. Nordex has been using this type of generator with variable-speed turbines successfully for many years. The main advantage is that only 25 – 30% of the energy produced needs to be fed into the electricity grid via a frequency converter. The deployment of this generator/frequency converter system thus cuts the total cost of the wind power system. Cooling and filtration The gearbox, generator and converter of the turbine each have independent active cooling systems. The cooling system for the generator and frequency converter is based on a cooling water circuit, while the gearbox is cooled by an oil-based system. This ensures optimum operating conditions in all types of weather. A separate cooling system room at the rear of the nacelle facilitates access to the cooling units and ensures optimum performance of the individual systems. Braking system The three redundant and independently controlled rotor blades can be set at full right angles to the rotation direction for aerodynamic braking. In addition, the hydraulic disc brake provides additional support in the event of an emergency stop. Nacelle The nacelle consists of the cast machine frame, a welded generator frame, a steel structure for the crane system and for supporting the nacelle housing and the nacelle housing itself, which is made of glass fibre-reinforced plastic. Ergonomically designed, it is spacious and thus very service-friendly. Yaw system The wind direction is continuously monitored by two redundant wind direction sensors on the nacelle. If the permissible deviation is exceeded, the nacelle yaw is actively adjusted by means of up to 4 geared motors. Tower The tubular steel tower is designed and certified as a modular tower. The requirements of EN 50308 in particular have been taken into account in the design of the tower interiors (access ladder, platforms, safety equipment). The transformer can be installed either inside or outside the tower. Nordex offers the N117/2400 on a modular tubular steel tower with a height of 91 metres and on a hybrid tower with a height of 140 metres. Control and grid connection The wind turbine has two anemometers. One anemometer is used for controlling the turbine, the second for monitoring the first. All operational data can be monitored and checked on a control screen located in the switch cabinet or via an external laptop. The data and signals are transmitted via ISDN for remote monitoring. At the click of the mouse, the operator can download all key data for the turbine from the Internet. The necessary communications software and hardware is supplied by Nordex. Lightning protection Lightning and overvoltage protection of the entire wind turbine is based on the lightning protection concept and is in accordance with DIN EN 62305.

The N117/2400 has been specially developed for low-wind sites. Thanks to a rotor diameter of 117 meters and a rotor sweep of 10,715 square meters, the N117/2400 is one of the most efficient IEC 3 turbines in its class. In typical low-wind regions, it will achieve over 3,500 full-load hours, thus exceeding other turbines in this category by 20 percent. This translates into a capacity factor of 40 percent. As a result, Nordex customers using the N117/2400 will be able to achieve high and steady electricity production in regions characterized by lighter winds. The acoustic power level is a maximum 105 decibels, thus allowing the turbine to be used closer to residential areas and ensuring an optimum turbine array in the wind farm. The N117/2400 has also been designed with construction height limits in mind. Thus, with a hub height of 91 meters on the standard tower, it remains below the critical threshold of 150 meters.
The turbine is the result of eleven years of systematic ongoing technical enhancements to the multi-megawatt platform, 26 years of wind power engineering and the experience gained from over 1,300 installed multi-megawatt wind power systems.

Rotor
The rotor consists of three rotor blades made of high-quality glass fibre and carbon fibre reinforced epoxy, a hub, slewing rings and drives for adjusting the rotor blades. A pitch system is used to control and optimise output. The variable-speed rotor enhances the aerodynamic effects and reduces the wind load on the system. If necessary, each rotor blade can be locked in any position by means of an innovative locking system to facilitate servicing.
Drive train
The drive train consists of the rotor shaft, the gearbox, an elastic coupling and the generator.
Gearbox
Nordex equips the turbines with a two-stage planetary gearbox with a spur gear stage or with a differential gearbox. The gearbox is fitted with a cooling circuit with variable cooling output. The gearbox bearing and tooth engagement are kept continuously lubricated with oil.
Generator
The generator is a double-fed asynchronous machine. Nordex has been using this type of generator with variable-speed turbines successfully for many years. The main advantage is that only 25 – 30% of the energy produced needs to be fed into the electricity grid via a frequency converter. The deployment of this generator/frequency converter system thus cuts the total cost of the wind power system.
Cooling and filtration
The gearbox, generator and converter of the turbine each have independent active cooling systems. The cooling system for the generator and frequency converter is based on a cooling water circuit, while the gearbox is cooled by an oil-based system. This ensures optimum operating conditions in all types of weather. A separate cooling system room at the rear of the nacelle facilitates access to the cooling units and ensures optimum performance of the individual systems.
Braking system
The three redundant and independently controlled rotor blades can be set at full right angles to the rotation direction for aerodynamic braking. In addition, the hydraulic disc brake provides additional support in the event of an emergency stop.
Nacelle
The nacelle consists of the cast machine frame, a welded generator frame, a steel structure for the crane system and for supporting the nacelle housing and the nacelle housing itself, which is made of glass fibre-reinforced plastic. Ergonomically designed, it is spacious and thus very service-friendly.
Yaw system
The wind direction is continuously monitored by two redundant wind direction sensors on the nacelle. If the permissible deviation is exceeded, the nacelle yaw is actively adjusted by means of up to 4 geared motors.
Tower
The tubular steel tower is designed and certified as a modular tower. The requirements of EN 50308 in particular have been taken into account in the design of the tower interiors (access ladder, platforms, safety equipment). The transformer can be installed either inside or outside the tower. Nordex offers the N117/2400 on a modular tubular steel tower with a height of 91 metres and on a hybrid tower with a height of 140 metres.
Control and grid connection
The wind turbine has two anemometers. One anemometer is used for controlling the turbine, the second for monitoring the first. All operational data can be monitored and checked on a control screen located in the switch cabinet or via an external laptop. The data and signals are transmitted via ISDN for remote monitoring. At the click of the mouse, the operator can download all key data for the turbine from the Internet. The necessary communications software and hardware is supplied by Nordex.
Lightning protection
Lightning and overvoltage protection of the entire wind turbine is based on the lightning protection concept and is in accordance with DIN EN 62305.

Supplier's Site Datasheet

Technical Specifications

  Nordex AG
Product Category Wind Turbines
Product Number N117/2400
Product Name Wind Turbine
Output Options Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

 - 9064242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Wind Velocity 110 miles/hr (49.19 m/sec)
Width 3.84 ft (11.7 dm)
View Details
Offshore Wind Turbine -  - Gamesa Corporacion Tecnologica SA
Gamesa Corporacion Tecnologica SA
Specs
Output Options Single Phase
Mounting Off-Shore; Permanent
Orientation Horizontal Axis
View Details
Wind Turbine - AW100/3000 - Nordex AG
Specs
Output Options Single Phase
Orientation Horizontal Axis
Cut in Velocity 8.95 miles/hr (4 m/sec)
View Details
Wind Turbine - V112-3.45 MW™ - Vestas Wind Systems A/S
Vestas Wind Systems A/S
Specs
Output Options Single Phase
Orientation Horizontal Axis
Cut in Velocity 6.71 miles/hr (3 m/sec)
View Details