Versitron, Inc. 10 Port 10/100/1000 Industrial PoE+ Fiber Optic Switch SF71060MP

Description
10-Port 10/100/1000 Gigabit Switch Industrial, PoE & Management Capabilities | 4 PoE PSE Ports, 2 SFP Fiber Slots KEY FEATURES (8) 10/100/1000Mbps RJ-45 ports and (2)100/1000Mbps SFP slots Provides in-band web and SNMP management interfaces Copper ports with auto-negotiation and auto-MDI/MDI-X detection Provides full wire speed forwarding Support 802.3x flow control for full duplex operation Support back-pressure flow control for half-duplex operation Provides port status, statistic monitoring and control function Supports port-based and 802.1Q Tag-based VLAN Provides QoS function Provides port link aggregation (trunking) function and LACP support Provides port mirroring function Provides 802.1x authentication for port access Supports 802.1w RSTP, 802.1D STP and MSTP Dual DC input power options Supports DHCP for dynamic IP configuration SF71060MP provides (4) 802.3af compliant PoE Supports standalone, DIN Rail, or Panel Mounting Optional fiber connectivity with (2) SFP slots
Description
10-Port 10/100/1000 Gigabit Switch Industrial, PoE & Management Capabilities | 4 PoE PSE Ports, 2 SFP Fiber Slots KEY FEATURES (8) 10/100/1000Mbps RJ-45 ports and (2)100/1000Mbps SFP slots Provides in-band web and SNMP management interfaces Copper ports with auto-negotiation and auto-MDI/MDI-X detection Provides full wire speed forwarding Support 802.3x flow control for full duplex operation Support back-pressure flow control for half-duplex operation Provides port status, statistic monitoring and control function Supports port-based and 802.1Q Tag-based VLAN Provides QoS function Provides port link aggregation (trunking) function and LACP support Provides port mirroring function Provides 802.1x authentication for port access Supports 802.1w RSTP, 802.1D STP and MSTP Dual DC input power options Supports DHCP for dynamic IP configuration SF71060MP provides (4) 802.3af compliant PoE Supports standalone, DIN Rail, or Panel Mounting Optional fiber connectivity with (2) SFP slots

Suppliers

Company
Product
Description
Supplier Links
10 Port 10/100/1000 Industrial PoE+ Fiber Optic Switch - SF71060MP - Versitron, Inc.
Newark, DE, USA
10 Port 10/100/1000 Industrial PoE+ Fiber Optic Switch
SF71060MP
10 Port 10/100/1000 Industrial PoE+ Fiber Optic Switch SF71060MP
10-Port 10/100/1000 Gigabit Switch Industrial, PoE & Management Capabilities | 4 PoE PSE Ports, 2 SFP Fiber Slots KEY FEATURES (8) 10/100/1000Mbps RJ-45 ports and (2)100/1000Mbps SFP slots Provides in-band web and SNMP management interfaces Copper ports with auto-negotiation and auto-MDI/MDI-X detection Provides full wire speed forwarding Support 802.3x flow control for full duplex operation Support back-pressure flow control for half-duplex operation Provides port status, statistic monitoring and control function Supports port-based and 802.1Q Tag-based VLAN Provides QoS function Provides port link aggregation (trunking) function and LACP support Provides port mirroring function Provides 802.1x authentication for port access Supports 802.1w RSTP, 802.1D STP and MSTP Dual DC input power options Supports DHCP for dynamic IP configuration SF71060MP provides (4) 802.3af compliant PoE Supports standalone, DIN Rail, or Panel Mounting Optional fiber connectivity with (2) SFP slots

10-Port 10/100/1000 Gigabit Switch

Industrial, PoE & Management Capabilities | 4 PoE PSE Ports, 2 SFP Fiber Slots

KEY FEATURES

  • (8) 10/100/1000Mbps RJ-45 ports and (2)100/1000Mbps SFP slots
  • Provides in-band web and SNMP management interfaces
  • Copper ports with auto-negotiation and auto-MDI/MDI-X detection
  • Provides full wire speed forwarding
  • Support 802.3x flow control for full duplex operation
  • Support back-pressure flow control for half-duplex operation
  • Provides port status, statistic monitoring and control function
  • Supports port-based and 802.1Q Tag-based VLAN
  • Provides QoS function
  • Provides port link aggregation (trunking) function and LACP support
  • Provides port mirroring function
  • Provides 802.1x authentication for port access
  • Supports 802.1w RSTP, 802.1D STP and MSTP
  • Dual DC input power options
  • Supports DHCP for dynamic IP configuration
  • SF71060MP provides (4) 802.3af compliant PoE
  • Supports standalone, DIN Rail, or Panel Mounting
  • Optional fiber connectivity with (2) SFP slots
Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Fiber Optic Switches
Product Number SF71060MP
Product Name 10 Port 10/100/1000 Industrial PoE+ Fiber Optic Switch
Cable Type Single Mode / Multimode
Interface RJ-45
Switch Features LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Optical Line Protection Module - OLPM-3-3-L - Lightwave Link, Inc.
Specs
Cable Type Single Mode
Connector Type LC
Package Type 13.5mm H x 75mm W x 55mm L
View Details
24-Port 10/100/1000 Layer 2 Fiber Optic Switch - SG72660M - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type LC
Interface RJ-45
View Details