The MS-1315RS-22-APC is a bi-directional 2 x 2 optical switch using industry-proven MEMS technology, which allows bi-directional operation independent of data rate and signal format. It includes 1 m long 9/125 μm single mode, jacketed fiber pigtails with FC/APC connectors. The Component-Style Fiber Optic MEMS Switches offered by Newport are switches that have high durability greater than 1 billion cycles and low insertion loss.
This 2x2 single-mode switch is a fully reversing optical bypass switch, which is used to insert or bypass nodes in fiber ring networks. These non-blocking, non-latching components require a 12 VDC switching voltage. Applications include Optical Communications, Bio-medical Instrumentation, Test Applications, and Add/Drop Applications.
2x2 Configurations
The 2x2 single-mode switches are fully reversing optical bypass switches, which are used to insert or bypass nodes in fiber ring networks. These non-blocking, non-latching components require a 5V DC switching voltage. Applications include bypassing of FDDI and SONET network stations, automated and remote fiber test systems.
| Newport MKS | |
|---|---|
| Product Category | Fiber Optic Switches |
| Product Number | MS-1315RS-22-APC |
| Product Name | MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC |
| Cable Type | Single Mode |