Versitron, Inc. 24-Port 10/100/1000 SFP and Copper Module GBIC Fiber Optic Switch SG24424M

Description
Need more SFP, GBIC Ports? This fiber optic managed switch can offer you 24! The SG24424M 24-Port 10/100/1000 is a standard product that meets all IEEE 802.3 Gigabit and Fast Ethernet specifications. The SG244224M includes 4-Ports of 10/100/1000Mbps UTP, and can be populated with up to 24 fiber optic SFP modules of 1000Mbps or 100Mbps speeds. In addition, the SG24424M supports 10/100/1000 copper SFP modules. This product can be managed through the RS-232 serial port via direct connection or through an ethernet port using the CLI or Web-based management unit associated with the SNMP agent. With the SNMP agent, the network administrator can monitor, configure, and control each port's activity for enhanced network efficiency. The SG24424M features QoS (Quality of Service), Spanning Tree, Rapid Spanning Tree, Multi Spanning Tree, Port Mirroring, Virtual Stacking Management, Port-based and 802.1Q Tag-Based VLAN, DHCP Snooping capability, and dual power for redundancy. It is suitable for both metro-LAN and office applications.
Description
Need more SFP, GBIC Ports? This fiber optic managed switch can offer you 24! The SG24424M 24-Port 10/100/1000 is a standard product that meets all IEEE 802.3 Gigabit and Fast Ethernet specifications. The SG244224M includes 4-Ports of 10/100/1000Mbps UTP, and can be populated with up to 24 fiber optic SFP modules of 1000Mbps or 100Mbps speeds. In addition, the SG24424M supports 10/100/1000 copper SFP modules. This product can be managed through the RS-232 serial port via direct connection or through an ethernet port using the CLI or Web-based management unit associated with the SNMP agent. With the SNMP agent, the network administrator can monitor, configure, and control each port's activity for enhanced network efficiency. The SG24424M features QoS (Quality of Service), Spanning Tree, Rapid Spanning Tree, Multi Spanning Tree, Port Mirroring, Virtual Stacking Management, Port-based and 802.1Q Tag-Based VLAN, DHCP Snooping capability, and dual power for redundancy. It is suitable for both metro-LAN and office applications.

Suppliers

Company
Product
Description
Supplier Links
24-Port 10/100/1000 SFP  and Copper Module GBIC Fiber Optic Switch - SG24424M - Versitron, Inc.
Newark, DE, USA
24-Port 10/100/1000 SFP and Copper Module GBIC Fiber Optic Switch
SG24424M
24-Port 10/100/1000 SFP and Copper Module GBIC Fiber Optic Switch SG24424M
Need more SFP, GBIC Ports? This fiber optic managed switch can offer you 24! The SG24424M 24-Port 10/100/1000 is a standard product that meets all IEEE 802.3 Gigabit and Fast Ethernet specifications. The SG244224M includes 4-Ports of 10/100/1000Mbps UTP, and can be populated with up to 24 fiber optic SFP modules of 1000Mbps or 100Mbps speeds. In addition, the SG24424M supports 10/100/1000 copper SFP modules. This product can be managed through the RS-232 serial port via direct connection or through an ethernet port using the CLI or Web-based management unit associated with the SNMP agent. With the SNMP agent, the network administrator can monitor, configure, and control each port's activity for enhanced network efficiency. The SG24424M features QoS (Quality of Service), Spanning Tree, Rapid Spanning Tree, Multi Spanning Tree, Port Mirroring, Virtual Stacking Management, Port-based and 802.1Q Tag-Based VLAN, DHCP Snooping capability, and dual power for redundancy. It is suitable for both metro-LAN and office applications.

Need more SFP, GBIC Ports? This fiber optic managed switch can offer you 24!

The SG24424M 24-Port 10/100/1000 is a standard product
that meets all IEEE 802.3 Gigabit and Fast Ethernet
specifications. The SG244224M includes
4-Ports of 10/100/1000Mbps UTP,
and can be populated with up to 24 fiber optic SFP modules of 1000Mbps or 100Mbps speeds. In addition, the SG24424M supports 10/100/1000 copper SFP modules.
This product can be managed through the RS-232 serial port via direct connection or through an ethernet port using the CLI or Web-based management unit associated with the SNMP agent. With the SNMP agent, the network administrator can monitor, configure, and control each port's activity for enhanced network efficiency.

The SG24424M features QoS (Quality of Service), Spanning Tree, Rapid Spanning Tree, Multi Spanning Tree, Port Mirroring, Virtual Stacking Management, Port-based and 802.1Q Tag-Based VLAN, DHCP Snooping capability, and dual power for redundancy. It is suitable for both metro-LAN and office applications.

Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Fiber Optic Switches
Product Number SG24424M
Product Name 24-Port 10/100/1000 SFP and Copper Module GBIC Fiber Optic Switch
Cable Type Single Mode / Multimode
Connector Type LC
Interface RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
5-Port Fiber Optic 10/100  Web-based Management Switch - S7055xM Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type SC; ST
Interface RJ-45
View Details
QuickSwitch® - Model 6190 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type ST; ST Duplex
Interface RS232
View Details