Carbolite Gero Limited Vertical Split Tube Furnace VST 12/900

Description
Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates. Positive break furnace safety switch isolates power to the heating elements when furnace is opened. Low outer case temperature provided through double shell construction. Choice of 301 or programmable controls. Standard vertical hinged tube furnaces are provided with a vertical support stand. Optional far hinge vertical support stand or wall bracket are available.
Description
Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates. Positive break furnace safety switch isolates power to the heating elements when furnace is opened. Low outer case temperature provided through double shell construction. Choice of 301 or programmable controls. Standard vertical hinged tube furnaces are provided with a vertical support stand. Optional far hinge vertical support stand or wall bracket are available.

Suppliers

Company
Product
Description
Supplier Links
Vertical Split Tube Furnace - VST 12/900 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Vertical Split Tube Furnace
VST 12/900
Vertical Split Tube Furnace VST 12/900
Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates. Positive break furnace safety switch isolates power to the heating elements when furnace is opened. Low outer case temperature provided through double shell construction. Choice of 301 or programmable controls. Standard vertical hinged tube furnaces are provided with a vertical support stand. Optional far hinge vertical support stand or wall bracket are available.
  • Maximum operating temperature of 1200&#176C.
  • Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube.
  • Designed to accept process tubes up to 4 inch OD (100 mm).
  • Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
  • These tube adapters allow easy conversion to different diameter process tubes.
  • Carbolite split-hinge tube furnaces are available in single and three zone designs.
  • Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
  • High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates.
  • Positive break furnace safety switch isolates power to the heating elements when furnace is opened.
  • Low outer case temperature provided through double shell construction.
  • Choice of 301 or programmable controls.
  • Standard vertical hinged tube furnaces are provided with a vertical support stand.
  • Optional far hinge vertical support stand or wall bracket are available.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number VST 12/900
Product Name Vertical Split Tube Furnace
Configuration Tube
Features Hinged (Tilting); Vertical; Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Rotary Reactor Tube Furnace - HTR 11/75 - Carbolite Gero Limited
Specs
Configuration Tube
Features Rotary; Thermocouple Calibration
Refractory Muffle / Tube Type Quartz
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Furnace -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Configuration Tube
Features Multi-Zone; Vertical
Refractory Muffle / Tube Type Ceramic
View Details