Carbolite Gero Limited Rotary Reactor Tube Furnace HTR 11/75

Description
Laboratory scale rotary batch furnace provides agitation of powdered solids under controlled atmosphere and temperature environment. Maximum operating temperature of 1100°C. Designed to simulate larger industrial rotary calcining processes in a laboratory size furnace. Continuous agitation of material overcomes the problems of long reaction times experienced by static processing in a box or tube furnace. The material is retained and heated in an enlarged vessel section of a quartz tube. Furnace is available in two sizes measured by the quartz vessel diameter and length. A typical charge for the furnace would be moderately fine to course granular solids which do not contain significant quantities of dust. The smooth internal vessel profile allows convenient loading, emptying and cleaning with minimum powder loss. Hinged heated chamber design provides easy access for removal and insertion of the quartz vessel. A long-life resistance wire heating element is combined with low thermal mass insulation to provide an efficient uniform heated chamber. Quartz vessel rotation is variable through adjustment of panel mounted speed control. Quartz vessel is fluted on the internal surface to insure good mixing and uniform exposure of particles to the atmosphere. Furnace is provided with a nitrogen flow meter, with alternate gas and additional flow meters available as options. Outlet end of quartz vessel extends into stainless steel exhaust box that is fitted with gas outlet port. Positive break furnace safety switch isolates power to the heating elements when the furnace is opened. Controls are built into furnace cabinetry, providing convenient observation and access to all power and temperature controls. Choice of Model 301 control or programmers.
Description
Laboratory scale rotary batch furnace provides agitation of powdered solids under controlled atmosphere and temperature environment. Maximum operating temperature of 1100°C. Designed to simulate larger industrial rotary calcining processes in a laboratory size furnace. Continuous agitation of material overcomes the problems of long reaction times experienced by static processing in a box or tube furnace. The material is retained and heated in an enlarged vessel section of a quartz tube. Furnace is available in two sizes measured by the quartz vessel diameter and length. A typical charge for the furnace would be moderately fine to course granular solids which do not contain significant quantities of dust. The smooth internal vessel profile allows convenient loading, emptying and cleaning with minimum powder loss. Hinged heated chamber design provides easy access for removal and insertion of the quartz vessel. A long-life resistance wire heating element is combined with low thermal mass insulation to provide an efficient uniform heated chamber. Quartz vessel rotation is variable through adjustment of panel mounted speed control. Quartz vessel is fluted on the internal surface to insure good mixing and uniform exposure of particles to the atmosphere. Furnace is provided with a nitrogen flow meter, with alternate gas and additional flow meters available as options. Outlet end of quartz vessel extends into stainless steel exhaust box that is fitted with gas outlet port. Positive break furnace safety switch isolates power to the heating elements when the furnace is opened. Controls are built into furnace cabinetry, providing convenient observation and access to all power and temperature controls. Choice of Model 301 control or programmers.

Suppliers

Company
Product
Description
Supplier Links
Rotary Reactor Tube Furnace - HTR 11/75 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Rotary Reactor Tube Furnace
HTR 11/75
Rotary Reactor Tube Furnace HTR 11/75
Laboratory scale rotary batch furnace provides agitation of powdered solids under controlled atmosphere and temperature environment. Maximum operating temperature of 1100°C. Designed to simulate larger industrial rotary calcining processes in a laboratory size furnace. Continuous agitation of material overcomes the problems of long reaction times experienced by static processing in a box or tube furnace. The material is retained and heated in an enlarged vessel section of a quartz tube. Furnace is available in two sizes measured by the quartz vessel diameter and length. A typical charge for the furnace would be moderately fine to course granular solids which do not contain significant quantities of dust. The smooth internal vessel profile allows convenient loading, emptying and cleaning with minimum powder loss. Hinged heated chamber design provides easy access for removal and insertion of the quartz vessel. A long-life resistance wire heating element is combined with low thermal mass insulation to provide an efficient uniform heated chamber. Quartz vessel rotation is variable through adjustment of panel mounted speed control. Quartz vessel is fluted on the internal surface to insure good mixing and uniform exposure of particles to the atmosphere. Furnace is provided with a nitrogen flow meter, with alternate gas and additional flow meters available as options. Outlet end of quartz vessel extends into stainless steel exhaust box that is fitted with gas outlet port. Positive break furnace safety switch isolates power to the heating elements when the furnace is opened. Controls are built into furnace cabinetry, providing convenient observation and access to all power and temperature controls. Choice of Model 301 control or programmers.
  • Laboratory scale rotary batch furnace provides agitation of powdered solids under controlled atmosphere and temperature environment.
  • Maximum operating temperature of 1100&#176C.
  • Designed to simulate larger industrial rotary calcining processes in a laboratory size furnace.
  • Continuous agitation of material overcomes the problems of long reaction times experienced by static processing in a box or tube furnace.
  • The material is retained and heated in an enlarged vessel section of a quartz tube.
  • Furnace is available in two sizes measured by the quartz vessel diameter and length.
  • A typical charge for the furnace would be moderately fine to course granular solids which do not contain significant quantities of dust.
  • The smooth internal vessel profile allows convenient loading, emptying and cleaning with minimum powder loss.
  • Hinged heated chamber design provides easy access for removal and insertion of the quartz vessel.
  • A long-life resistance wire heating element is combined with low thermal mass insulation to provide an efficient uniform heated chamber.
  • Quartz vessel rotation is variable through adjustment of panel mounted speed control.
  • Quartz vessel is fluted on the internal surface to insure good mixing and uniform exposure of particles to the atmosphere.
  • Furnace is provided with a nitrogen flow meter, with alternate gas and additional flow meters available as options.
  • Outlet end of quartz vessel extends into stainless steel exhaust box that is fitted with gas outlet port.
  • Positive break furnace safety switch isolates power to the heating elements when the furnace is opened.
  • Controls are built into furnace cabinetry, providing convenient observation and access to all power and temperature controls.
  • Choice of Model 301 control or programmers.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number HTR 11/75
Product Name Rotary Reactor Tube Furnace
Configuration Tube
Features Rotary; Thermocouple Calibration
Refractory Muffle / Tube Type Quartz
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Horizontal Split Tube Furnace - HST 12/200 - Carbolite Gero Limited
Specs
Configuration Tube
Features Hinged (Tilting); Horizontal; Vertical (optional feature); Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (Ambient to 600°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details