Tinius Olsen, Inc. Furnace

Description
The Tinius Olsen high temperature furnace provides a means of performing tensile tests within a temperature range of ambient to 1200°C/2200°F. The furnace is supported on a frame post located behind the columns of the testing machine. When the furnace is not in use, it can be pushed aside and clear of the operating area. The furnace has a high quality rigid stainless steel outer case with a polished finish. Rigidity is important to prevent the insulation cracking in service and to allow high temperature extensometers to be mounted directly on the furnace case. Additionally, the furnace features water-cooled mounting adaptors so that no heat is transferred to the loadcell, which could adversely affect the operation and calibration of the loadcell measurements. Thermal Uniformity The control system is based on a Eurotherm 2408 digital temperature controller, providing four-segment programmability, a single type ‘K’ thermocouple and all connecting cables. This is all housed in a standard 19in desktop console. The three-zone furnace is provided with the additional heating tiles and control capability to allow much improved thermal uniformity over the specimen gage length. Technical Data Type of furnace: Vertical three-zone split tube furnace Furnace bore: The furnace end insulation discs are bored out to 30mm diameter. The heating chamber has an internal diameter of approximately 90mm Heated length: 300mm over three zones Heating elements: Spiral wire coils embedded in vacuum formed ceramic fibre half cylinders Overall external dimensions: 480mm high x 255mm diameter Temperature control: Each zone controlled by a Tinius Olsen advanced set point programming temperature controller with 20 free-format segments. Scrolling text provides additional information of current status to the user. RS232 digital communications facility is included Temperature sensors: Type ‘N’ thermocouples Safety switch: A safety switch cuts power to the elements when the furnace is opened Power supply: 220-240V Energy rating: 2.5kW (nominal) Temperature uniformity: +/-5°C or better over a length of 200mm at temperatures above 650°C. Figures based on measurements taken with an empty heating chamber and all holes insulated
Description
The Tinius Olsen high temperature furnace provides a means of performing tensile tests within a temperature range of ambient to 1200°C/2200°F. The furnace is supported on a frame post located behind the columns of the testing machine. When the furnace is not in use, it can be pushed aside and clear of the operating area. The furnace has a high quality rigid stainless steel outer case with a polished finish. Rigidity is important to prevent the insulation cracking in service and to allow high temperature extensometers to be mounted directly on the furnace case. Additionally, the furnace features water-cooled mounting adaptors so that no heat is transferred to the loadcell, which could adversely affect the operation and calibration of the loadcell measurements. Thermal Uniformity The control system is based on a Eurotherm 2408 digital temperature controller, providing four-segment programmability, a single type ‘K’ thermocouple and all connecting cables. This is all housed in a standard 19in desktop console. The three-zone furnace is provided with the additional heating tiles and control capability to allow much improved thermal uniformity over the specimen gage length. Technical Data Type of furnace: Vertical three-zone split tube furnace Furnace bore: The furnace end insulation discs are bored out to 30mm diameter. The heating chamber has an internal diameter of approximately 90mm Heated length: 300mm over three zones Heating elements: Spiral wire coils embedded in vacuum formed ceramic fibre half cylinders Overall external dimensions: 480mm high x 255mm diameter Temperature control: Each zone controlled by a Tinius Olsen advanced set point programming temperature controller with 20 free-format segments. Scrolling text provides additional information of current status to the user. RS232 digital communications facility is included Temperature sensors: Type ‘N’ thermocouples Safety switch: A safety switch cuts power to the elements when the furnace is opened Power supply: 220-240V Energy rating: 2.5kW (nominal) Temperature uniformity: +/-5°C or better over a length of 200mm at temperatures above 650°C. Figures based on measurements taken with an empty heating chamber and all holes insulated

Suppliers

Company
Product
Description
Supplier Links
Furnace -  - Tinius Olsen, Inc.
Horsham, PA, United States
Furnace
Furnace
The Tinius Olsen high temperature furnace provides a means of performing tensile tests within a temperature range of ambient to 1200°C/2200°F. The furnace is supported on a frame post located behind the columns of the testing machine. When the furnace is not in use, it can be pushed aside and clear of the operating area. The furnace has a high quality rigid stainless steel outer case with a polished finish. Rigidity is important to prevent the insulation cracking in service and to allow high temperature extensometers to be mounted directly on the furnace case. Additionally, the furnace features water-cooled mounting adaptors so that no heat is transferred to the loadcell, which could adversely affect the operation and calibration of the loadcell measurements. Thermal Uniformity The control system is based on a Eurotherm 2408 digital temperature controller, providing four-segment programmability, a single type ‘K’ thermocouple and all connecting cables. This is all housed in a standard 19in desktop console. The three-zone furnace is provided with the additional heating tiles and control capability to allow much improved thermal uniformity over the specimen gage length. Technical Data Type of furnace: Vertical three-zone split tube furnace Furnace bore: The furnace end insulation discs are bored out to 30mm diameter. The heating chamber has an internal diameter of approximately 90mm Heated length: 300mm over three zones Heating elements: Spiral wire coils embedded in vacuum formed ceramic fibre half cylinders Overall external dimensions: 480mm high x 255mm diameter Temperature control: Each zone controlled by a Tinius Olsen advanced set point programming temperature controller with 20 free-format segments. Scrolling text provides additional information of current status to the user. RS232 digital communications facility is included Temperature sensors: Type ‘N’ thermocouples Safety switch: A safety switch cuts power to the elements when the furnace is opened Power supply: 220-240V Energy rating: 2.5kW (nominal) Temperature uniformity: +/-5°C or better over a length of 200mm at temperatures above 650°C. Figures based on measurements taken with an empty heating chamber and all holes insulated

The Tinius Olsen high temperature furnace provides a means of performing tensile tests within a temperature range of ambient to 1200°C/2200°F.
The furnace is supported on a frame post located behind the columns of the testing machine. When the furnace is not in use, it can be pushed aside and clear of the operating area.
The furnace has a high quality rigid stainless steel outer case with a polished finish. Rigidity is important to prevent the insulation cracking in service and to allow high temperature extensometers to be mounted directly on the furnace case.
Additionally, the furnace features water-cooled mounting adaptors so that no heat is transferred to the loadcell, which could adversely affect the operation and calibration of the loadcell measurements.

Thermal Uniformity

The control system is based on a Eurotherm 2408 digital temperature controller, providing four-segment programmability, a single type ‘K’ thermocouple and all connecting cables. This is all housed in a standard 19in desktop console.
The three-zone furnace is provided with the additional heating tiles and control capability to allow much improved thermal uniformity over the specimen gage length.

Technical Data

  • Type of furnace: Vertical three-zone split tube furnace
  • Furnace bore: The furnace end insulation discs are bored out to 30mm diameter. The heating chamber has an internal diameter of approximately 90mm
  • Heated length: 300mm over three zones
  • Heating elements: Spiral wire coils embedded in vacuum formed ceramic fibre half cylinders
  • Overall external dimensions: 480mm high x 255mm diameter
  • Temperature control: Each zone controlled by a Tinius Olsen advanced set point programming temperature controller with 20 free-format segments. Scrolling text provides additional information of current status to the user. RS232 digital communications facility is included
  • Temperature sensors: Type ‘N’ thermocouples
  • Safety switch: A safety switch cuts power to the elements when the furnace is opened
  • Power supply: 220-240V
  • Energy rating: 2.5kW (nominal)
  • Temperature uniformity: +/-5°C or better over a length of 200mm at temperatures above 650°C. Figures based on measurements taken with an empty heating chamber and all holes insulated
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Furnaces (industrial)
Product Name Furnace
Configuration Tube
Features Multi-Zone; Vertical
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Reactive VAR Furnace -  - Inductotherm Group
Inductotherm Group
Specs
Application Industrial
Width / Tube O.D. 900 to 1200 mm (35.43 to 47.24 inch)
View Details
Slot Furnace - HT & UHT - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Argon, Nitrogen, CO2, Steam
Heat Source Combustion; Natural Gas
Application Industrial
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Metallization Drying and Firing Furnace - CDF-DL Drying/Firing - Despatch - ITW EAE
Specs
Configuration Continuous or Conveying
Atmosphere Air / Oxidizing
Controller Type Programmable
View Details