Carbolite Gero Limited Wire Wound Tube Furnace CTF 18/600

Description
Maximum operating temperatures of 1800°C. Use with process tubes up to 3.5 inch OD. All Carbolite 1800°C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control. Long-life free radiating molybdenum disilicide heating elements provide excellent radial and linear uniformity. Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates. Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power and temperature controls. Low outer case temperature provided through double shell construction. Mesh tube guards at ends of furnace prevent accidental contact with hot tube. Insulating end vestibules improve chamber uniformity. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Serviceability is aided by furnace mechanical and electrical design.
Description
Maximum operating temperatures of 1800°C. Use with process tubes up to 3.5 inch OD. All Carbolite 1800°C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control. Long-life free radiating molybdenum disilicide heating elements provide excellent radial and linear uniformity. Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates. Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power and temperature controls. Low outer case temperature provided through double shell construction. Mesh tube guards at ends of furnace prevent accidental contact with hot tube. Insulating end vestibules improve chamber uniformity. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Serviceability is aided by furnace mechanical and electrical design.

Suppliers

Company
Product
Description
Supplier Links
Wire Wound Tube Furnace - CTF 18/600 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Wire Wound Tube Furnace
CTF 18/600
Wire Wound Tube Furnace CTF 18/600
Maximum operating temperatures of 1800°C. Use with process tubes up to 3.5 inch OD. All Carbolite 1800°C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control. Long-life free radiating molybdenum disilicide heating elements provide excellent radial and linear uniformity. Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates. Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power and temperature controls. Low outer case temperature provided through double shell construction. Mesh tube guards at ends of furnace prevent accidental contact with hot tube. Insulating end vestibules improve chamber uniformity. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Serviceability is aided by furnace mechanical and electrical design.
  • Maximum operating temperatures of 1800&#176C.
  • Use with process tubes up to 3.5 inch OD.
  • All Carbolite 1800&#176C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control.
  • Long-life free radiating molybdenum disilicide heating elements provide excellent radial and linear uniformity.
  • Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates.
  • Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power and temperature controls.
  • Low outer case temperature provided through double shell construction.
  • Mesh tube guards at ends of furnace prevent accidental contact with hot tube.
  • Insulating end vestibules improve chamber uniformity.
  • Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements.
  • Serviceability is aided by furnace mechanical and electrical design.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number CTF 18/600
Product Name Wire Wound Tube Furnace
Configuration Tube; Solid Design
Features Horizontal; Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Muffle Furnace with Digital Temperature Control, 120 Vac, 50/60 Hz -  - Hach
Specs
Configuration Ashing; Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details
Laboratory High Temperature Furnace - RHF 15/8 - Carbolite Gero Limited
Specs
Configuration Box (Muffle); Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
View Details
Chamber – (Ambient to 350°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details