Tinius Olsen, Inc. Compact Split Furnace

Description
The Tinius Olsen Compact Split furnace provides a means of performing tensile tests within a temperature range of up to 1200°C/2200°F or 1400°C/2500°F The furnace is supported on a sliding rail located behind the columns of the testing machine. When the furnace is not in use, it can be pushed aside and clear of the operating area. The furnace has a high quality rigid stainless steel outer case with a polished finish. Rigidity is important to prevent the insulation cracking in service and to allow high temperature extensometers to be mounted directly on the furnace case. Additionally, the unit features high efficiency ceramic fiber insulation in support of accurate temperature management and safe working. Thermal Uniformity Temperature control is achieved by three type “N” 1.5mm diameter by 350mm long thermocouple sensors, sprung loaded to contact with the test specimen. And an additional type “N” thermocouple sensor for over temperature protection. This thermocouple is located close to the heating elements within a thermowell. Closing of the furnace around the test specimen and load train is achieved using the toggle clamps on the side of the furnace. Technical Data Type of furnace: Compact split furnace Internal hot zone height: 110mm Heating elements: Silicon Carbide elements Overall external dimensions: 135mm high x 175mm wide Temperature control: achieved by three type “N” 1.5mm diameter by 350mm long thermocouple sensors, sprung loaded to contact with the test specimen. And an additional type “N” thermocouple sensor for over temperature protection. Temperature sensors: Type ‘N’ thermocouples Safety switch: A safety switch cuts power to the elements when the furnace is opened Power supply: 230V Energy rating: 3kW (approx.) Temperature stability: +/-2°C or better
Description
The Tinius Olsen Compact Split furnace provides a means of performing tensile tests within a temperature range of up to 1200°C/2200°F or 1400°C/2500°F The furnace is supported on a sliding rail located behind the columns of the testing machine. When the furnace is not in use, it can be pushed aside and clear of the operating area. The furnace has a high quality rigid stainless steel outer case with a polished finish. Rigidity is important to prevent the insulation cracking in service and to allow high temperature extensometers to be mounted directly on the furnace case. Additionally, the unit features high efficiency ceramic fiber insulation in support of accurate temperature management and safe working. Thermal Uniformity Temperature control is achieved by three type “N” 1.5mm diameter by 350mm long thermocouple sensors, sprung loaded to contact with the test specimen. And an additional type “N” thermocouple sensor for over temperature protection. This thermocouple is located close to the heating elements within a thermowell. Closing of the furnace around the test specimen and load train is achieved using the toggle clamps on the side of the furnace. Technical Data Type of furnace: Compact split furnace Internal hot zone height: 110mm Heating elements: Silicon Carbide elements Overall external dimensions: 135mm high x 175mm wide Temperature control: achieved by three type “N” 1.5mm diameter by 350mm long thermocouple sensors, sprung loaded to contact with the test specimen. And an additional type “N” thermocouple sensor for over temperature protection. Temperature sensors: Type ‘N’ thermocouples Safety switch: A safety switch cuts power to the elements when the furnace is opened Power supply: 230V Energy rating: 3kW (approx.) Temperature stability: +/-2°C or better

Suppliers

Company
Product
Description
Supplier Links
Compact Split Furnace -  - Tinius Olsen, Inc.
Horsham, PA, United States
Compact Split Furnace
Compact Split Furnace
The Tinius Olsen Compact Split furnace provides a means of performing tensile tests within a temperature range of up to 1200°C/2200°F or 1400°C/2500°F The furnace is supported on a sliding rail located behind the columns of the testing machine. When the furnace is not in use, it can be pushed aside and clear of the operating area. The furnace has a high quality rigid stainless steel outer case with a polished finish. Rigidity is important to prevent the insulation cracking in service and to allow high temperature extensometers to be mounted directly on the furnace case. Additionally, the unit features high efficiency ceramic fiber insulation in support of accurate temperature management and safe working. Thermal Uniformity Temperature control is achieved by three type “N” 1.5mm diameter by 350mm long thermocouple sensors, sprung loaded to contact with the test specimen. And an additional type “N” thermocouple sensor for over temperature protection. This thermocouple is located close to the heating elements within a thermowell. Closing of the furnace around the test specimen and load train is achieved using the toggle clamps on the side of the furnace. Technical Data Type of furnace: Compact split furnace Internal hot zone height: 110mm Heating elements: Silicon Carbide elements Overall external dimensions: 135mm high x 175mm wide Temperature control: achieved by three type “N” 1.5mm diameter by 350mm long thermocouple sensors, sprung loaded to contact with the test specimen. And an additional type “N” thermocouple sensor for over temperature protection. Temperature sensors: Type ‘N’ thermocouples Safety switch: A safety switch cuts power to the elements when the furnace is opened Power supply: 230V Energy rating: 3kW (approx.) Temperature stability: +/-2°C or better

The Tinius Olsen Compact Split furnace provides a means of performing tensile tests within a temperature range of up to 1200°C/2200°F or 1400°C/2500°F
The furnace is supported on a sliding rail located behind the columns of the testing machine. When the furnace is not in use, it can be pushed aside and clear of the operating area.
The furnace has a high quality rigid stainless steel outer case with a polished finish. Rigidity is important to prevent the insulation cracking in service and to allow high temperature extensometers to be mounted directly on the furnace case.
Additionally, the unit features high efficiency ceramic fiber insulation in support of accurate temperature management and safe working.

Thermal Uniformity

Temperature control is achieved by three type “N” 1.5mm diameter by 350mm long thermocouple sensors, sprung loaded to contact with the test specimen. And an additional type “N” thermocouple sensor for over temperature protection.
This thermocouple is located close to the heating elements within a thermowell. Closing of the furnace around the test specimen and load train is achieved using the toggle clamps on the side of the furnace.

Technical Data

  • Type of furnace: Compact split furnace
  • Internal hot zone height: 110mm
  • Heating elements: Silicon Carbide elements
  • Overall external dimensions: 135mm high x 175mm wide
  • Temperature control: achieved by three type “N” 1.5mm diameter by 350mm long thermocouple sensors, sprung loaded to contact with the test specimen. And an additional type “N” thermocouple sensor for over temperature protection.
  • Temperature sensors: Type ‘N’ thermocouples
  • Safety switch: A safety switch cuts power to the elements when the furnace is opened
  • Power supply: 230V
  • Energy rating: 3kW (approx.)
  • Temperature stability: +/-2°C or better
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Furnaces (industrial)
Product Name Compact Split Furnace
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Conveyor Furnace -  - Harper International Corporation
Harper International Corporation
Specs
Configuration Continuous or Conveying
Heat Source Combustion; Electric / Resistance; RF / Microwave / Dielectric
Application Industrial
View Details
Vacuum Precision Investment Casting Furnace -  - Inductotherm Group
Specs
Atmosphere Vacuum Oven / Furnace
Application Foundry or Melting Furnace; Industrial
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Easy-Load Front Loading Kiln/Furnace - EL3048 - L&L Kiln Mfg. Inc.
Specs
Configuration Top Loading
Features Entry Holes
Atmosphere Air / Oxidizing
View Details