MTS Systems Corporation High-Temperature Furnace Model 653.03

Description
The family of Model 653 MTS furnaces is designed to cover a wide range of temperatures for materials ranging from metals to composites to ceramics. They are ideal for tension, compression, bend and cyclic fatigue testing. Their center split design allows for simple specimen and fixture access. Slide rails built into the mounting bracket make it easy to separate the two halves by simply pulling them apart. Mounting brackets are available for a variety of MTS and non-MTS load frames. Each furnace comes complete with a Type R thermocouple and the mounting bracket. When a multi-zone option is selected, the furnace includes thermocouples and temperature control for each zone. Each furnace is designed to accommodate MTS high-temperature axial extensometers.
Datasheet
Description
The family of Model 653 MTS furnaces is designed to cover a wide range of temperatures for materials ranging from metals to composites to ceramics. They are ideal for tension, compression, bend and cyclic fatigue testing. Their center split design allows for simple specimen and fixture access. Slide rails built into the mounting bracket make it easy to separate the two halves by simply pulling them apart. Mounting brackets are available for a variety of MTS and non-MTS load frames. Each furnace comes complete with a Type R thermocouple and the mounting bracket. When a multi-zone option is selected, the furnace includes thermocouples and temperature control for each zone. Each furnace is designed to accommodate MTS high-temperature axial extensometers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
High-Temperature Furnace
Model 653.03
High-Temperature Furnace Model 653.03
The family of Model 653 MTS furnaces is designed to cover a wide range of temperatures for materials ranging from metals to composites to ceramics. They are ideal for tension, compression, bend and cyclic fatigue testing. Their center split design allows for simple specimen and fixture access. Slide rails built into the mounting bracket make it easy to separate the two halves by simply pulling them apart. Mounting brackets are available for a variety of MTS and non-MTS load frames. Each furnace comes complete with a Type R thermocouple and the mounting bracket. When a multi-zone option is selected, the furnace includes thermocouples and temperature control for each zone. Each furnace is designed to accommodate MTS high-temperature axial extensometers.

The family of Model 653 MTS furnaces is designed to cover a wide range of temperatures for materials ranging from metals to composites to ceramics. They are ideal for tension, compression, bend and cyclic fatigue testing. Their center split design allows for simple specimen and fixture access. Slide rails built into the mounting bracket make it easy to separate the two halves by simply pulling them apart. Mounting brackets are available for a variety of MTS and non-MTS load frames. Each furnace comes complete with a Type R thermocouple and the mounting bracket. When a multi-zone option is selected, the furnace includes thermocouples and temperature control for each zone. Each furnace is designed to accommodate MTS high-temperature axial extensometers.

Supplier's Site Datasheet

Technical Specifications

  MTS Systems Corporation
Product Category Laboratory Furnaces
Product Number Model 653.03
Product Name High-Temperature Furnace
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
Temperature Range 100 to 1400 C (212 to 2552 F)
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Vertical Three Zone - GVC 12/900 - Carbolite Gero Limited
Carbolite Gero Limited
Specs
Configuration Tube; Solid Design
Features Multi-Zone; Vertical; Thermocouple Calibration; Type N
Atmosphere Air / Oxidizing; Inert; Reducing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (Ambient to 600°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details