Velmex, Inc. Rotary Table B5990TS

Description
B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
Description
B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).

Suppliers

Company
Product
Description
Supplier Links
Rotary Table - B5990TS - Velmex, Inc.
Bloomfield, NY, USA
Rotary Table
B5990TS
Rotary Table B5990TS
B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).

B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Rotary Stages
Product Number B5990TS
Product Name Rotary Table
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle (optional feature); Brushless Servo (optional feature); Stepping Motor (optional feature)
Drive Mechanism Gear
Output Feedback Home Switch; Motor Position
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, 18 mm Aperture, 46 mm Diameter, 4° Fine, M4 - M-UTR46A - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 6.74 lbs (3.06 kg)
Platter 1.81 inch (46 mm)
View Details
Compact Rotation Stage - DT-80 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
200mm Low Profile Precision Rotary Stage - DDT200MT - Bell-Everman Inc.
Specs
Stage Type Rotary Positioning
Drive Type DC Servo
Drive Mechanism Direct Drive
View Details