Vektek, LLC Work Support, Fluid Advance 41-0070-04

Description
For Retracted Plunger Applications Work Supports are available in four capacities, 4 kN, 7.3,11 kN and 17 kN. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force when contacting your part. Hydraulic pressure automatically sequences, and "freezes" the plunger properly against the part. Ventless configuration and built in wiper keeps chips and debris out, reducing the chance of plunger/sleeve sticking or binding. Heavy end effectors/contact points are not recommended. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Standard G Series porting and alternate O-ring manifold face seal is located in the base of the support for bolt down in­stal­la­tion. The base can be removed for direct cartridge mounting.
Datasheet
Description
For Retracted Plunger Applications Work Supports are available in four capacities, 4 kN, 7.3,11 kN and 17 kN. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force when contacting your part. Hydraulic pressure automatically sequences, and "freezes" the plunger properly against the part. Ventless configuration and built in wiper keeps chips and debris out, reducing the chance of plunger/sleeve sticking or binding. Heavy end effectors/contact points are not recommended. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Standard G Series porting and alternate O-ring manifold face seal is located in the base of the support for bolt down in­stal­la­tion. The base can be removed for direct cartridge mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Support, Fluid Advance - 41-0070-04 - Vektek, LLC
Emporia, KS, USA
Work Support, Fluid Advance
41-0070-04
Work Support, Fluid Advance 41-0070-04
For Retracted Plunger Applications Work Supports are available in four capacities, 4 kN, 7.3,11 kN and 17 kN. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force when contacting your part. Hydraulic pressure automatically sequences, and "freezes" the plunger properly against the part. Ventless configuration and built in wiper keeps chips and debris out, reducing the chance of plunger/sleeve sticking or binding. Heavy end effectors/contact points are not recommended. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Standard G Series porting and alternate O-ring manifold face seal is located in the base of the support for bolt down in­stal­la­tion. The base can be removed for direct cartridge mounting.

For Retracted Plunger Applications

  • Work Supports are available in four capacities, 4 kN, 7.3,11 kN and 17 kN.
  • Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force when contacting your part. Hydraulic pressure automatically sequences, and "freezes" the plunger properly against the part.
  • Ventless configuration and built in wiper keeps chips and debris out, reducing the chance of plunger/sleeve sticking or binding.

Heavy end effectors/contact points are not recommended.

Stainless steel plunger and sleeve assemblies help guard against corrosion in most
machining environments.

Standard G Series porting and alternate O-ring manifold face seal is located in the base of the support for bolt down in­stal­la­tion. The base can be removed for direct cartridge mounting.

Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Work Supports and Fixture Jacks
Product Number 41-0070-04
Product Name Work Support, Fluid Advance
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Hydraulic
Plunger / Suppport Surface Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Support - BJ747 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Fixture Jack
Plunger Actuation Spring-actuated
Plunger / Suppport Surface Diameter 0.5512 to 1.57 inch (14 to 40 mm)
View Details
Naams Arr061 600mm Robot Riser -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details
Fluid-Advanced Work Supports - Threaded Cartridge (3900, 9800, 24000 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.7870 to 1.97 inch (19.99 to 50.01 mm)
View Details