Tech Rim Standards, LLC Naams Arr061 600mm Robot Riser

Description
ARR061 600mm Robot Riser CLEARANCE HOLE
Description
ARR061 600mm Robot Riser CLEARANCE HOLE

Suppliers

Company
Product
Description
Supplier Links
Naams Arr061 600mm Robot Riser -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Arr061 600mm Robot Riser
Naams Arr061 600mm Robot Riser
ARR061 600mm Robot Riser CLEARANCE HOLE

ARR061 600mm Robot Riser
CLEARANCE HOLE

Buy Now

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Arr061 600mm Robot Riser
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Work Support - BJ370 - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.2756 to 0.3150 inch (7 to 8 mm)
View Details
Air-Advanced Work Supports - Block Type (1600, 2900, 6500 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.6299 to 1.38 inch (16 to 35 mm)
View Details
Naams Arl151r Rough Locator -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details