Vektek, LLC Rotating Union, 12 Path, SAE, 12 Circuit 32-1224-12-ES12A

Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet
Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotating Union, 12 Path, SAE, 12 Circuit - 32-1224-12-ES12A - Vektek, LLC
Emporia, KS, USA
Rotating Union, 12 Path, SAE, 12 Circuit
32-1224-12-ES12A
Rotating Union, 12 Path, SAE, 12 Circuit 32-1224-12-ES12A
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.

Available with electrical slip ring option

Operating Parameter Guidelines:

  • Max Pressure: 5,000 psi.
  • Max. Vacuum: 30Hg.
  • Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring.
  • Max. Temperature: 350° F.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Rotary Unions
Product Number 32-1224-12-ES12A
Product Name Rotating Union, 12 Path, SAE, 12 Circuit
Number of Ports 12
Media / Application Hydraulic Fluid
Connection SAE
Port Direction Straight
Features Slip Ring; Thru-bore
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Union, Quad W/12 - P3-2442-01-ES12A - Vektek, LLC
Specs
Number of Ports 4
Media / Application Hydraulic Fluid
Port Size 1/8"
View Details
Pneumatic Low Torque Rotary Union - LPPL06-08A-EN - JINPAT Electronics
Specs
Number of Ports 8
Media / Application Air / Pneumatic; Nitrogen
Port Direction Straight
View Details
GP Series 4 Passage Rotary Union - GP-441 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/2"
View Details