Rotary Systems, Inc. Series RU002 90 Degree Swivel Union with Bearings 10052-0201-000

Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This swivel uses a hardened and ground shaft, impregnated Teflon seals and Oilite® bronze bearings. The 002 series is able to withstand high pressures, moderate speeds, and moderate side loads.
Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This swivel uses a hardened and ground shaft, impregnated Teflon seals and Oilite® bronze bearings. The 002 series is able to withstand high pressures, moderate speeds, and moderate side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU002 90 Degree Swivel Union with Bearings - 10052-0201-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU002 90 Degree Swivel Union with Bearings
10052-0201-000
Series RU002 90 Degree Swivel Union with Bearings 10052-0201-000
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This swivel uses a hardened and ground shaft, impregnated Teflon seals and Oilite® bronze bearings. The 002 series is able to withstand high pressures, moderate speeds, and moderate side loads.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This swivel uses a hardened and ground shaft, impregnated Teflon seals and Oilite® bronze bearings. The 002 series is able to withstand high pressures, moderate speeds, and moderate side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10052-0201-000
Product Name Series RU002 90 Degree Swivel Union with Bearings
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/8"
Connection Male NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Coupling - Single Station for Load/Unload - Carr Lane Manufacturing Co.
Specs
Number of Ports 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 8 (optional feature); 10
Media / Application Hydraulic Fluid
Port Size 1/4"
View Details
Single Passage 1 1/4
Specs
Number of Ports 1
Media / Application Water; Chemical; Water, Water Glycol
Port Size 1¼"; 1 3/4"-12
View Details
Rotary Unions Power / signal + Pneumatic /Hydraulic 10MPa - QCN0201-06P1 - CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8"
Pressure 1450 psi (1021 m H2O)
View Details